SCHURTER Inc Thermal Breakers 3-128-214

Description
Schurter 3-128-214 Circuit Breaker
Request a Quote Datasheet
Description
Schurter 3-128-214 Circuit Breaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 2215602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215602
Thermal Breakers 2215602
Schurter 3-128-214 Circuit Breaker

Schurter 3-128-214 Circuit Breaker

Supplier's Site
Thermal Breakers - 2215603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215603
Thermal Breakers 2215603
Schurter 3-128-214 Circuit Breaker

Schurter 3-128-214 Circuit Breaker

Supplier's Site
Circuit Breakers - 486-3-128-214-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3-128-214-ND
Circuit Breakers 486-3-128-214-ND
Circuit Breaker Thermal 20A 277V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 20A 277V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Ckt Breaker, 20A, 2P, Panel; Product Range Schurter - 31AJ4275 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 20A, 2P, Panel; Product Range Schurter
31AJ4275
Thermal Ckt Breaker, 20A, 2P, Panel; Product Range Schurter 31AJ4275
THERMAL CKT BREAKER, 20A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 20A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2215602 486-3-128-214-ND 31AJ4275
Product Name Thermal Breakers Circuit Breakers Thermal Ckt Breaker, 20A, 2P, Panel; Product Range Schurter
Rated Current 20 amps 20 amps 20 amps
Number of Poles 2 2
Terminal Type Snap-In
Trip System Type Thermal
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 7A - QMB-073-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 4410.9022-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Features Trip Indicator
View Details