20A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
20A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
20A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, SUPER TIME LAG, 20A, 125V; Fuse Current:20A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; Breaking Capacity Current AC:350A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 486-3-122-721DKR-ND | 71AH0178 |
| Product Name | Fuses | Fuse, Smd, Super Time Lag, 20A, 125V; Fuse Current Schurter |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | |
| Approvals / Standards | UL; IEC | RoHS |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |