SCHURTER Inc Power Line Filter Modules 3-109-854

Description
Three Phase (Wye) EMC/EMI Line Filter 36A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 36A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-109-854-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-109-854-ND
Power Line Filter Modules 486-3-109-854-ND
Three Phase (Wye) EMC/EMI Line Filter 36A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 36A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 36A, 520V; Filter Applications Schurter - 32AH7752 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 36A, 520V; Filter Applications Schurter
32AH7752
Power Line Filter, 3 Phase, 36A, 520V; Filter Applications Schurter 32AH7752
POWER LINE FILTER, 3 PHASE, 36A, 520V; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FMAD Series RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 36A, 520V; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FMAD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-109-854-ND 32AH7752
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 36A, 520V; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 300 to 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter - 69AC4214 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 6 amps
View Details
Power Line EMC Filters - RSHN-2040 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939
Rated Voltage 250 volts
View Details
3 suppliers