SCHURTER Inc Power Entry Module, Medical, 8A, 250Vac; Connector Type Schurter 3-104-206

Description
POWER ENTRY MODULE, MEDICAL, 8A, 250VAC; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MEDICAL, 8A, 250VAC; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 8A, 250Vac; Connector Type Schurter - 52AC2580 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 8A, 250Vac; Connector Type Schurter
52AC2580
Power Entry Module, Medical, 8A, 250Vac; Connector Type Schurter 52AC2580
POWER ENTRY MODULE, MEDICAL, 8A, 250VAC; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 8A, 250VAC; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52AC2580
Product Name Power Entry Module, Medical, 8A, 250Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378695 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-143-611-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Line EMC Filters - RTHN-5060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers