SCHURTER Inc Power Line Filter Modules 3-103-986

Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-103-986-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-103-986-ND
Power Line Filter Modules 486-3-103-986-ND
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Spring Cage

Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Spring Cage

Buy Now Datasheet
Power Line Filter, 1 Phase, 1A, 250V; Filter Applications Schurter - 57AC6374 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 1A, 250V; Filter Applications Schurter
57AC6374
Power Line Filter, 1 Phase, 1A, 250V; Filter Applications Schurter 57AC6374
POWER LINE FILTER, 1 PHASE, 1A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 1A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-103-986-ND 57AC6374
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 1A, 250V; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-130-969-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405077-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
3 suppliers
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details