SCHURTER Inc Power Line Filter Modules 3-128-424

Description
Three Phase (Wye) EMC/EMI Line Filter 64A 520VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 64A 520VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-128-424-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-128-424-ND
Power Line Filter Modules 486-3-128-424-ND
Three Phase (Wye) EMC/EMI Line Filter 64A 520VAC 50/60Hz Two Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 64A 520VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Filter, 3-Phase, 64A, 520Vac, Chassis; Filter Applications Schurter - 68AJ2473 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 64A, 520Vac, Chassis; Filter Applications Schurter
68AJ2473
Filter, 3-Phase, 64A, 520Vac, Chassis; Filter Applications Schurter 68AJ2473
FILTER, 3-PHASE, 64A, 520VAC, CHASSIS; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:64A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

FILTER, 3-PHASE, 64A, 520VAC, CHASSIS; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:64A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-128-424-ND 68AJ2473
Product Name Power Line Filter Modules Filter, 3-Phase, 64A, 520Vac, Chassis; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-109-233-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
IEC Filters - 1936531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details