SCHURTER Inc Fuses 3-103-086

Description
FUSE BRD MT 200MA 125VAC/VDC SMD
Request a Quote Datasheet
Description
FUSE BRD MT 200MA 125VAC/VDC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3-103-086DKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MT 200MA 125VAC/VDC SMD

FUSE BRD MT 200MA 125VAC/VDC SMD

Buy Now Datasheet
Fuses - 486-3-103-086TR-ND - DigiKey
Thief River Falls, MN, United States
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-3-103-086CT-ND - DigiKey
Thief River Falls, MN, United States
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 3-103-086 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3-103-086
Circuit Protection - Fuses 3-103-086
FUSE BRD MT 200MA 125VAC/VDC SMD

FUSE BRD MT 200MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 486-3-103-086DKR-ND 3-103-086
Product Name Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details