SCHURTER Inc Fuses 3-101-056

Description
5A 125V AC 125V DC Fuse Cartridge, Ceramic Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
5A 125V AC 125V DC Fuse Cartridge, Ceramic Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3400-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Cartridge, Ceramic Surface Mount 2-SMD, Square End Block

5A 125V AC 125V DC Fuse Cartridge, Ceramic Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection- Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection- Fuses
Circuit Protection- Fuses
Manufacturer: SCHURTER Inc. Category: Circuit Protection- Fuses Package: Bulk Product Status: Active Mounting Type: Surface Mount Fuse Type: Cartridge, Ceramic Current Rating (Amps): 5 A Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow

Manufacturer: SCHURTER Inc.
Category: Circuit Protection- Fuses
Package: Bulk
Product Status: Active
Mounting Type: Surface Mount
Fuse Type: Cartridge, Ceramic
Current Rating (Amps): 5 A
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow

Buy Now Datasheet
Circuit Protection - Fuses - 3-101-056 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
3-101-056
Circuit Protection - Fuses 3-101-056
FUSE CERM 5A 125VAC/VDC 2SMD

FUSE CERM 5A 125VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-3400-ND 3-101-056
Product Name Fuses Circuit Protection- Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards UL
Operating Temperature -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers