SCHURTER Inc IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole 4707

Description
Description Panel mount: Screw-on mounting front / rear-side 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder terminals 3.8 x 0.8 mm / quick connect terminals 6.3 x 0.8 mm Characteristics All single elements are already wired With slotted screw type fuseholder Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse carrier with IP65 protection degree
Request a Quote Datasheet
Description
Description Panel mount: Screw-on mounting front / rear-side 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder terminals 3.8 x 0.8 mm / quick connect terminals 6.3 x 0.8 mm Characteristics All single elements are already wired With slotted screw type fuseholder Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse carrier with IP65 protection degree
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole - 4707 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole
4707
IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole 4707
Description Panel mount: Screw-on mounting front / rear-side 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder terminals 3.8 x 0.8 mm / quick connect terminals 6.3 x 0.8 mm Characteristics All single elements are already wired With slotted screw type fuseholder Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse carrier with IP65 protection degree

Description

  • Panel mount: Screw-on mounting front / rear-side
  • 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole
  • V-Lock notch standard
  • Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
  • Solder terminals 3.8 x 0.8 mm / quick connect terminals 6.3 x 0.8 mm

Characteristics

  • All single elements are already wired
  • With slotted screw type fuseholder
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Fuse carrier with IP65 protection degree
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 4707
Product Name IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2101-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Free Hanging (In-Line), Right Angle
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-120-309-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
AC Power Entry Modules - 4301.1014.02 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6891-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details