172876 -- SURFACE MOUNT FUSE, 7 X 2 MM, QUICK-ACTING F, 125 VAC, 125 VDC
SCHURTER Inc
Surface Mount Fuse, 7 x 2 mm, Quick-Acting F, 125 VAC, 125 VDC
172876
Description
Description
High breaking capacity
Directly solderable on printed circuit boards
Applications
Telecom
Household appliances
Request a Quote
Email Supplier
Datasheet
Description
Description
High breaking capacity
Directly solderable on printed circuit boards
Applications
Telecom
Household appliances
Request a Quote
Email Supplier
Datasheet
Suppliers
Surface Mount Fuse, 7 x 2 mm, Quick-Acting F, 125 VAC, 125 VDC
172876
Description
High breaking capacity
Directly solderable on printed circuit boards
Applications
Telecom
Household appliances
Description
- High breaking capacity
- Directly solderable on printed circuit boards
Applications
- Telecom
- Household appliances
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
172876 |
|
Product Name
|
Surface Mount Fuse, 7 x 2 mm, Quick-Acting F, 125 VAC, 125 VDC |
|
Fuse Material
|
Ceramic
|
|
Mounting
|
Solderable (Surface Mount Technology); PCB,SMT
|
|
Approvals / Standards
|
RoHS; UL; IEC
|
|
Features
|
Fast Acting
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
VDE
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Fuse Type
Miniature
Mounting
Through Hole
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse Type
Miniature
Operating Temperature
-40 to 85 C (-40 to 185 F)
Rated Breaking Capacity
1000 amps
View Details
2 suppliers
Fuse Material
Glass; Glass
Approvals / Standards
RoHS
View Details
2 suppliers