SCHURTER Inc Fuse NH-DIN3-DIN3C 500V (gG) NH-DIN3 - DIN3C 500V

Description
Description According to IEC 269 According VDE 0636 Selectiviti 1:1.6 Removal tags energized Unique Selling Proposition Characteristic gG Full-range fuse-links for general applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse NH-DIN3-DIN3C 500V (gG) - NH-DIN3 - DIN3C 500V - SCHURTER Inc
Santa Rosa, CA, United States
Fuse NH-DIN3-DIN3C 500V (gG)
NH-DIN3 - DIN3C 500V
Fuse NH-DIN3-DIN3C 500V (gG) NH-DIN3 - DIN3C 500V
Description According to IEC 269 According VDE 0636 Selectiviti 1:1.6 Removal tags energized Unique Selling Proposition Characteristic gG Full-range fuse-links for general applications

Description

  • According to IEC 269
  • According VDE 0636
  • Selectiviti 1:1.6
  • Removal tags energized

Unique Selling Proposition

  • Characteristic gG
  • Full-range fuse-links for general applications
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number NH-DIN3 - DIN3C 500V
Product Name Fuse NH-DIN3-DIN3C 500V (gG)
Approvals / Standards VDE
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Kit Surface Mount Fuse UMF 250 / UMK 250 - Fuse Kit UMF 250 / UMK 250 - SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; UL; IEC
View Details
Surface Mount Fuse, 7.4 x 3.1 mm, Quick-Acting F, 63 VAC, 63 VDC - OMF 63 - SCHURTER Inc
Specs
Fuse Material Plastic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; UL; IEC
View Details
Fuse NH-DIN00-DIN00C 500V (gG) - NH-DIN00 - DIN00C 500V - SCHURTER Inc
Specs
Approvals / Standards VDE
Rated Voltage 500 volts
Rated Breaking Capacity 120000 amps
View Details
Fuse DTIV 500V - DTIV 500V - SCHURTER Inc
Specs
Rated Voltage 500 volts
Rated Breaking Capacity 50000 amps
View Details