SCHURTER Inc Circuit Protection - Fuses 1.1003

Description
FUSE CERAMIC 800MA 250VAC 5X20MM
Datasheet
Description
FUSE CERAMIC 800MA 250VAC 5X20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0001.1003 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.1003
Circuit Protection - Fuses 0001.1003
FUSE CERAMIC 800MA 250VAC 5X20MM

FUSE CERAMIC 800MA 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 0.8A, Fast Acting; Blow Characteristic Schurter - 04F933 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 0.8A, Fast Acting; Blow Characteristic Schurter
04F933
Fuse, Cartridge, 0.8A, Fast Acting; Blow Characteristic Schurter 04F933
FUSE, CARTRIDGE, 0.8A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SP Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 0.8A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0001.1003 04F933
Product Name Circuit Protection - Fuses Fuse, Cartridge, 0.8A, Fast Acting; Blow Characteristic Schurter
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Surface Mount Fuses - CP0402 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 24 volts
View Details