SCHURTER Inc Fuseholders 0031.7601

Description
Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole
Request a Quote Datasheet
Description
Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 486-1244-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-1244-ND
Fuseholders 486-1244-ND
Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole

Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole

Buy Now Datasheet
Fuse Holders - 8664790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8664790
Fuse Holders 8664790
Hldr;6.3A;FMS;PCB

Hldr;6.3A;FMS;PCB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Fuse Holders Fuse Holders
Product Number 486-1244-ND 8664790
Product Name Fuseholders Fuse Holders
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - AGU-522P -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - 486-3837-ND - DigiKey
Specs
Rated Operating Voltage 32 volts
Mounting In-Line Mount
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0529-000 - TE Connectivity
Specs
Normal Operating Current 2 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details