Rex Gauge Company, Inc. Digital Durometer Model DD-5

Description
The Model DD-5 digital durometer is Rex Gauge's latest innovation for performing timed hardness testing. The Model DD-5 is equipped with an internal adjustable timer and onscreen countdown that can be set to a desired elapsed time from 0-30 seconds. When enabled, the timer function will be automatically activated when the presser foot meets the test specimen. Up to 200 readings can be stored and viewed inside the durometer or downloaded through the USB port. Features: ● Adjustable Measurement Timer with Onscreen Countdown ● Store and View up to 200 Measurements ● Stored Measurement Readings can be Downloaded to a Computer Using the Rex Gauge USB Data Output Cable ● USB Data Output ● Download and Collect Data Using USB Smart Cable (Sold Separately) ● Set Tolerance Limits ● Manufactured in Accordance with ASTM D2240 Specification ● Includes NIST Calibration Certificate
Description
The Model DD-5 digital durometer is Rex Gauge's latest innovation for performing timed hardness testing. The Model DD-5 is equipped with an internal adjustable timer and onscreen countdown that can be set to a desired elapsed time from 0-30 seconds. When enabled, the timer function will be automatically activated when the presser foot meets the test specimen. Up to 200 readings can be stored and viewed inside the durometer or downloaded through the USB port. Features: ● Adjustable Measurement Timer with Onscreen Countdown ● Store and View up to 200 Measurements ● Stored Measurement Readings can be Downloaded to a Computer Using the Rex Gauge USB Data Output Cable ● USB Data Output ● Download and Collect Data Using USB Smart Cable (Sold Separately) ● Set Tolerance Limits ● Manufactured in Accordance with ASTM D2240 Specification ● Includes NIST Calibration Certificate

Suppliers

Company
Product
Description
Supplier Links
Digital Durometer - Model DD-5 - Rex Gauge Company, Inc.
Buffalo Grove, IL, USA
Digital Durometer
Model DD-5
Digital Durometer Model DD-5
The Model DD-5 digital durometer is Rex Gauge's latest innovation for performing timed hardness testing. The Model DD-5 is equipped with an internal adjustable timer and onscreen countdown that can be set to a desired elapsed time from 0-30 seconds. When enabled, the timer function will be automatically activated when the presser foot meets the test specimen. Up to 200 readings can be stored and viewed inside the durometer or downloaded through the USB port. Features: ● Adjustable Measurement Timer with Onscreen Countdown ● Store and View up to 200 Measurements ● Stored Measurement Readings can be Downloaded to a Computer Using the Rex Gauge USB Data Output Cable ● USB Data Output ● Download and Collect Data Using USB Smart Cable (Sold Separately) ● Set Tolerance Limits ● Manufactured in Accordance with ASTM D2240 Specification ● Includes NIST Calibration Certificate

The Model DD-5 digital durometer is Rex Gauge's latest innovation for performing timed hardness testing. The Model DD-5 is equipped with an internal adjustable timer and onscreen countdown that can be set to a desired elapsed time from 0-30 seconds. When enabled, the timer function will be automatically activated when the presser foot meets the test specimen. Up to 200 readings can be stored and viewed inside the durometer or downloaded through the USB port.

Features:

● Adjustable Measurement Timer with Onscreen Countdown
● Store and View up to 200 Measurements
● Stored Measurement Readings can be Downloaded to a Computer Using the Rex Gauge USB Data Output Cable
● USB Data Output
● Download and Collect Data Using USB Smart Cable (Sold Separately)
● Set Tolerance Limits
● Manufactured in Accordance with ASTM D2240 Specification
● Includes NIST Calibration Certificate

Supplier's Site

Technical Specifications

  Rex Gauge Company, Inc.
Product Category Durometers
Product Number Model DD-5
Product Name Digital Durometer
ASTM D2240 Type Type A; Type D
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-2800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type D
Durometer Style Round/Block
View Details
Digital Durometer for O-ring Hardness Measurement - OHK-DD-4 - Rex Gauge Company, Inc.
Specs
ASTM D2240 Type ASTM D-2240
Durometer Style Round/Block
View Details