Schoeller Arca Systems, Inc. EOS 1208 L 1854.508

Description
EOS 1208 L
Description
EOS 1208 L

Suppliers

Company
Product
Description
Supplier Links
EOS 1208 L 1854.508
EOS 1208 L

EOS 1208 L

Supplier's Site

Technical Specifications

  Schoeller Arca Systems, Inc.
Product Category Pallets
Product Number 1854.508
Product Name EOS 1208 L
Size 800x1000
Pallet Weight 12.13 lbs (5.5 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® 4-Drum Poly Spill Containment Pallet - PAK210 - New Pig Corporation
Specs
Size 51" W x 51" L x 10" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
CPP 333 ACM - Industrial Pallet - One-Way -  - CABKA North America, Inc.
Specs
Size 40"x48"
Pallet Weight 30 lbs (13.61 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
EOS 1208 LR - 1869.002 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 800x1000
Pallet Weight 17.86 lbs (8.1 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details