Schoeller Arca Systems, Inc. BiPP 1140 L 1853.008

Description
BiPP 1140 L
Description
BiPP 1140 L

Suppliers

Company
Product
Description
Supplier Links
BiPP 1140 L - 1853.008 - Schoeller Arca Systems, Inc.
Skokie, IL, USA
BiPP 1140 L
1853.008
BiPP 1140 L 1853.008
BiPP 1140 L

BiPP 1140 L

Supplier's Site

Technical Specifications

  Schoeller Arca Systems, Inc.
Product Category Pallets
Product Number 1853.008
Product Name BiPP 1140 L
Size 1140 x 1140
Pallet Weight 15.44 lbs (7 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly Spill Deck - PAK956 - New Pig Corporation
Specs
Size 50.25" W x 98.25" L x 5.19" H
Pallet Weight 332 lbs (151 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
Export Pallets - Recycled HDPE/HDPP - Gorilla Pallets
Specs
Size 40"x40"; 40"x48"; 48"x48"; 44in x 44in
Pallet Weight 2205 to 4409 lbs (1000 to 2000 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Trans EOS 0830 C - 1919.002 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 800x1000
Pallet Weight 38.59 lbs (17.5 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details