Schoeller Arca Systems, Inc. EOS 6080 L 1851.507

Description
EOS 6080 L
Description
EOS 6080 L

Suppliers

Company
Product
Description
Supplier Links
EOS 6080 L 1851.507
EOS 6080 L

EOS 6080 L

Supplier's Site

Technical Specifications

  Schoeller Arca Systems, Inc.
Product Category Pallets
Product Number 1851.507
Product Name EOS 6080 L
Size 800 x 600
Pallet Weight 13.23 lbs (6 kg)
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 1-Drum Poly Spill Containment Pallet - PAK987 - New Pig Corporation
Specs
Size 40" W x 40" L x 12.5" H
Pallet Weight 53 lbs (24.04 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Foam Pallets -  - Armstrong Brands, Inc.
Armstrong Brands, Inc.
Specs
Pallet Weight 6 lbs (2.72 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
View Details
CPP 800c ACM - Euro-Pallet - One-Way -  - CABKA North America, Inc.
Specs
Size 47.2 x 31.5 x 5.5 in
Pallet Weight 21 lbs (9.52 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Specs
Size 48"x48"
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
View Details