Juno Lighting Group Work Light TQJDLH-27K-SP-STN

Description
PRECISION MACHINED ALUMINUM HOUSING MATERIAL SATIN NICKEL FINISH UL 1598, CSA C22.2, ETL APPROVAL HORIZONTAL MOUNTING LED LAMP TYPE 12 V LAMP VOLTAGE MINI CYLINDER SHADE TRAC-MASTER[R] BRAND SIZE 1 13/16 INCH DIA COLOR TEMPERATURE 2700 DEG K BEAM SPREAD 16 DEG SPOT COLOR RENDERING INDEX 85 TQJDLH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Light - TQJDLH-27K-SP-STN - Juno Lighting Group
Des Plaines, IL, USA
PRECISION MACHINED ALUMINUM HOUSING MATERIAL SATIN NICKEL FINISH UL 1598, CSA C22.2, ETL APPROVAL HORIZONTAL MOUNTING LED LAMP TYPE 12 V LAMP VOLTAGE MINI CYLINDER SHADE TRAC-MASTER[R] BRAND SIZE 1 13/16 INCH DIA COLOR TEMPERATURE 2700 DEG K BEAM SPREAD 16 DEG SPOT COLOR RENDERING INDEX 85 TQJDLH MODEL
  • PRECISION MACHINED ALUMINUM HOUSING MATERIAL
  • SATIN NICKEL FINISH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • HORIZONTAL MOUNTING
  • LED LAMP TYPE
  • 12 V LAMP VOLTAGE
  • MINI CYLINDER SHADE
  • TRAC-MASTER[R] BRAND
  • SIZE 1 13/16 INCH DIA
  • COLOR TEMPERATURE 2700 DEG K
  • BEAM SPREAD 16 DEG SPOT
  • COLOR RENDERING INDEX 85
  • TQJDLH MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Work Lights
Product Number TQJDLH-27K-SP-STN
Product Name Work Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

 - 7844914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Work Light Type Tripod
Lamp Type LED
Power 13.5 watts
View Details
Worklight - DW7881 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
View Details
Work Light - TQJDLV-4K-FL-BL - Juno Lighting Group
Specs
Lamp Type LED
Voltage 12 volts
View Details
Low Voltage Hand Lamp - 04497.60.05 - General Cable
Specs
Work Light Type Handheld
Power 75 watts
Cord Length 50 ft (152 dm)
View Details