Juno Lighting Group
Miniature Incandescent Lamp
TL901-CLR
Datasheet
Suppliers
XENON TYPE
UNDERCABINET AND COVE APPLICATION
WEDGE BASE TYPE
T3 1/4 SHAPE DESIGNATION
30 LUMEN INTENSITY
12 VAC DESIGN VOLTAGE 1
5 W DESIGN WATTAGE 1
15000 LIFE 1 IN HOUR
TRAC 12[TM] BRAND
FINISH CLEAR
XENON TYPE
UNDERCABINET AND COVE APPLICATION
WEDGE BASE TYPE
T3 1/4 SHAPE DESIGNATION
30 LUMEN INTENSITY
12 VAC DESIGN VOLTAGE 1
5 W DESIGN WATTAGE 1
15000 LIFE 1 IN HOUR
TRAC 12[TM] BRAND
FINISH CLEAR
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
TL901-CLR
Product Name
Miniature Incandescent Lamp
Base Type
Wedge Base
Unlock Full Specs
to access all available technical data
Similar Products
Litetronics International, Inc.
Features
Compact
Base Type
GU24
Lamp Power
13 watts
View Details
Kennedy Webster Electric Co.
Lamp Power
40 watts
Maximum Overall Length
5.62 inch (143 mm)
Diameter
31.75 mm (1.25 inch)
View Details
Base Type
Medium
Filament Type
BR40
Lamp Power
150 watts
View Details