Schneider Electric, Automation & Control Inverter Systems Gutor WxW

Description
Customized industrial IGBT inverter Industrial IGBT inverter with ratings up to 220kVA and higher The Gutor WxW are built on the same platform as our flagship Gutor PxW. They work properly under the harshest conditions met in oil and gas as well as other heavy industries. To satisfy the requirements of NPP (Nuclear Power Plant) installations, the firmware is certified under IEC60880 for third party. With the broad range of communication features and flexibility, nearly all customer requirements can be fulfilled. This product is best in its class, because it benefits from our focus on quality and attention to detail. Benefits Flexibility Due to independent modules, the UPS can be sized individually based on customer requirements. NPP qualified The firmware is certified according to IEC 60880 for third party, and the components are withstanding applicable seismic requirements. Proven reliability Best in class Mean Time Between Failures (MTBF) within a long product lifetime with minimal servicing required. Over 20,000 systems installed worldwide with excellent quality records. Applications - Nuclear Power Plants (NPP) - Oil & Gas, Petrochemical (onshore, offshore, pipelines, refining, FPSO) - Power generation, including transmission and distribution - Chemical industry - Other industrial applications
Description
Customized industrial IGBT inverter Industrial IGBT inverter with ratings up to 220kVA and higher The Gutor WxW are built on the same platform as our flagship Gutor PxW. They work properly under the harshest conditions met in oil and gas as well as other heavy industries. To satisfy the requirements of NPP (Nuclear Power Plant) installations, the firmware is certified under IEC60880 for third party. With the broad range of communication features and flexibility, nearly all customer requirements can be fulfilled. This product is best in its class, because it benefits from our focus on quality and attention to detail. Benefits Flexibility Due to independent modules, the UPS can be sized individually based on customer requirements. NPP qualified The firmware is certified according to IEC 60880 for third party, and the components are withstanding applicable seismic requirements. Proven reliability Best in class Mean Time Between Failures (MTBF) within a long product lifetime with minimal servicing required. Over 20,000 systems installed worldwide with excellent quality records. Applications - Nuclear Power Plants (NPP) - Oil & Gas, Petrochemical (onshore, offshore, pipelines, refining, FPSO) - Power generation, including transmission and distribution - Chemical industry - Other industrial applications

Suppliers

Company
Product
Description
Supplier Links
Inverter Systems - Gutor WxW - Schneider Electric, Automation & Control
Knightdale, NC, USA
Inverter Systems
Gutor WxW
Inverter Systems Gutor WxW
Customized industrial IGBT inverter Industrial IGBT inverter with ratings up to 220kVA and higher The Gutor WxW are built on the same platform as our flagship Gutor PxW. They work properly under the harshest conditions met in oil and gas as well as other heavy industries. To satisfy the requirements of NPP (Nuclear Power Plant) installations, the firmware is certified under IEC60880 for third party. With the broad range of communication features and flexibility, nearly all customer requirements can be fulfilled. This product is best in its class, because it benefits from our focus on quality and attention to detail. Benefits Flexibility Due to independent modules, the UPS can be sized individually based on customer requirements. NPP qualified The firmware is certified according to IEC 60880 for third party, and the components are withstanding applicable seismic requirements. Proven reliability Best in class Mean Time Between Failures (MTBF) within a long product lifetime with minimal servicing required. Over 20,000 systems installed worldwide with excellent quality records. Applications - Nuclear Power Plants (NPP) - Oil & Gas, Petrochemical (onshore, offshore, pipelines, refining, FPSO) - Power generation, including transmission and distribution - Chemical industry - Other industrial applications

Customized industrial IGBT inverter

Industrial IGBT inverter with ratings up to 220kVA and higher

The Gutor WxW are built on the same platform as our flagship Gutor PxW. They work properly under the harshest conditions met in oil and gas as well as other heavy industries. To satisfy the requirements of NPP (Nuclear Power Plant) installations, the firmware is certified under IEC60880 for third party.
With the broad range of communication features and flexibility, nearly all customer requirements can be fulfilled.
This product is best in its class, because it benefits from our focus on quality and attention to detail.

Benefits

Flexibility
Due to independent modules, the UPS can be sized individually based on customer requirements.
NPP qualified
The firmware is certified according to IEC 60880 for third party, and the components are withstanding applicable seismic requirements.
Proven reliability
Best in class Mean Time Between Failures (MTBF) within a long product lifetime with minimal servicing required. Over 20,000 systems installed worldwide with excellent quality records.

Applications

- Nuclear Power Plants (NPP)
- Oil & Gas, Petrochemical (onshore, offshore, pipelines, refining, FPSO)
- Power generation, including transmission and distribution
- Chemical industry
- Other industrial applications

Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category DC-AC Inverters
Product Number Gutor WxW
Product Name Inverter Systems
Applications Nuclear Power Plants, Oil & Gas
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance EN62368-1, EN50155, EN45545, EN50121-3-2, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature -25 to 50 C (-13 to 122 F)
DC Input Voltage 17.0 to 154.0 volts
View Details
MS 2000 Watt, 12V Inverter/100 Amp PFC Charger, with GFCI and 3ft. AC cord - MS - Sensata Technologies
Specs
Features Power Factor Correction
DC Input Voltage 9.0 to 16.8 volts
DC Input Current 267 amps
View Details
Inverters - Grid-Tie - LTI Power Systems, Inc.
LTI Power Systems, Inc.
Specs
Form Factor Wall Mount
Applications Wind Turbines
Input Frequency 50 to 60 Hz
View Details