LTI Power Systems, Inc. Inverters Grid-Tie

Description
The LTI Grid-Tie Inverter line is designed for industrial and commercial wind turbine applications. These systems can be equipped with power factor correction rectification to provide the turbine's generator with the cleanest possible source. This both increases turbine output, while increasing it's typical lifespan. If configured without rectification, the inverter's wide DC input acceptance range allows operation with numerous turbine generator designs. The inverter comes standard with a network communication kit, front panel monitoring, and a 5 year warranty. Features Available in 10, 20, 30, 40, 60, 80, and 100kw Power Ratings Single or Three Phase Outputs 50Hz and 60Hz Models High Frequency IGBT Technology Sinusoidal Input Current / Low THD Microprocessor Controlled High Efficiency Anti-islanding protection 20-Year Designed Life LCD Monitoring Panel Light Gray Powder Coat Finish RJ45 Network Communications Kit Designed to meet UL1778, NEMA, NEC, ANSI, and FCC Requirements
Description
The LTI Grid-Tie Inverter line is designed for industrial and commercial wind turbine applications. These systems can be equipped with power factor correction rectification to provide the turbine's generator with the cleanest possible source. This both increases turbine output, while increasing it's typical lifespan. If configured without rectification, the inverter's wide DC input acceptance range allows operation with numerous turbine generator designs. The inverter comes standard with a network communication kit, front panel monitoring, and a 5 year warranty. Features Available in 10, 20, 30, 40, 60, 80, and 100kw Power Ratings Single or Three Phase Outputs 50Hz and 60Hz Models High Frequency IGBT Technology Sinusoidal Input Current / Low THD Microprocessor Controlled High Efficiency Anti-islanding protection 20-Year Designed Life LCD Monitoring Panel Light Gray Powder Coat Finish RJ45 Network Communications Kit Designed to meet UL1778, NEMA, NEC, ANSI, and FCC Requirements

Suppliers

Company
Product
Description
Supplier Links
Inverters - Grid-Tie - LTI Power Systems, Inc.
Elyria, OH, USA
Inverters
Grid-Tie
Inverters Grid-Tie
The LTI Grid-Tie Inverter line is designed for industrial and commercial wind turbine applications. These systems can be equipped with power factor correction rectification to provide the turbine's generator with the cleanest possible source. This both increases turbine output, while increasing it's typical lifespan. If configured without rectification, the inverter's wide DC input acceptance range allows operation with numerous turbine generator designs. The inverter comes standard with a network communication kit, front panel monitoring, and a 5 year warranty. Features Available in 10, 20, 30, 40, 60, 80, and 100kw Power Ratings Single or Three Phase Outputs 50Hz and 60Hz Models High Frequency IGBT Technology Sinusoidal Input Current / Low THD Microprocessor Controlled High Efficiency Anti-islanding protection 20-Year Designed Life LCD Monitoring Panel Light Gray Powder Coat Finish RJ45 Network Communications Kit Designed to meet UL1778, NEMA, NEC, ANSI, and FCC Requirements

The LTI Grid-Tie Inverter line is designed for industrial and commercial wind turbine applications. These systems can be equipped with power factor correction rectification to provide the turbine's generator with the cleanest possible source. This both increases turbine output, while increasing it's typical lifespan. If configured without rectification, the inverter's wide DC input acceptance range allows operation with numerous turbine generator designs. The inverter comes standard with a network communication kit, front panel monitoring, and a 5 year warranty.

Features

  • Available in 10, 20, 30, 40, 60, 80, and 100kw Power
    Ratings
  • Single or Three Phase Outputs
  • 50Hz and 60Hz Models
  • High Frequency IGBT Technology
  • Sinusoidal Input Current / Low THD
  • Microprocessor Controlled
  • High Efficiency
  • Anti-islanding protection
  • 20-Year Designed Life
  • LCD Monitoring Panel
  • Light Gray Powder Coat Finish
  • RJ45 Network Communications Kit
  • Designed to meet UL1778, NEMA, NEC, ANSI, and FCC
    Requirements
Supplier's Site

Technical Specifications

  LTI Power Systems, Inc.
Product Category Power Supplies
Product Number Grid-Tie
Product Name Inverters
Type AC Power Source; DC/AC Inverter; Solar Inverter
Form Factor Wall Mount
Applications Wind Turbines
AC Output Voltage 230.0 to 400.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-11000-30-3u-27453 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 30 amps
View Details