Schmersal Inc. Safety light curtain Schmersal SLC440COM-ER-1530-14 - 103009287 SLC440COM-ER-1530-14

Description
Safety light curtain SLC440COM-ER-1530-14 - 103009287 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at ease knowing that your safety applications are in good hands. The SLC440COM-ER-1530-14 - 103009287 light curtain provides a protection height of 1,530 mm with a beam resolution of 14 mm and a sensing range of 300-7,000 mm. The SLC440COM-ER-1530-14 - 103009287 is connected with an M12 quick disconnect on both the transmitter (4-pin) and the receiver (5-pin). The unit operates on 24 V DC and provides a 250 mA current rating on it's 2 failsafe outputs.
Datasheet
Description
Safety light curtain SLC440COM-ER-1530-14 - 103009287 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at ease knowing that your safety applications are in good hands. The SLC440COM-ER-1530-14 - 103009287 light curtain provides a protection height of 1,530 mm with a beam resolution of 14 mm and a sensing range of 300-7,000 mm. The SLC440COM-ER-1530-14 - 103009287 is connected with an M12 quick disconnect on both the transmitter (4-pin) and the receiver (5-pin). The unit operates on 24 V DC and provides a 250 mA current rating on it's 2 failsafe outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain Schmersal SLC440COM-ER-1530-14 - 103009287 -  - Automation24, Inc.
King of Prussia, PA, United States
Safety light curtain Schmersal SLC440COM-ER-1530-14 - 103009287
Safety light curtain Schmersal SLC440COM-ER-1530-14 - 103009287
Safety light curtain SLC440COM-ER-1530-14 - 103009287 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at ease knowing that your safety applications are in good hands. The SLC440COM-ER-1530-14 - 103009287 light curtain provides a protection height of 1,530 mm with a beam resolution of 14 mm and a sensing range of 300-7,000 mm. The SLC440COM-ER-1530-14 - 103009287 is connected with an M12 quick disconnect on both the transmitter (4-pin) and the receiver (5-pin). The unit operates on 24 V DC and provides a 250 mA current rating on it's 2 failsafe outputs.

Safety light curtain SLC440COM-ER-1530-14 - 103009287 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at ease knowing that your safety applications are in good hands. The SLC440COM-ER-1530-14 - 103009287 light curtain provides a protection height of 1,530 mm with a beam resolution of 14 mm and a sensing range of 300-7,000 mm. The SLC440COM-ER-1530-14 - 103009287 is connected with an M12 quick disconnect on both the transmitter (4-pin) and the receiver (5-pin). The unit operates on 24 V DC and provides a 250 mA current rating on it's 2 failsafe outputs.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Light Curtains
Product Name Safety light curtain Schmersal SLC440COM-ER-1530-14 - 103009287
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-T4K0960YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 37.8 inch (960 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety light curtains - SLC440AS - SLC440AS-ER-0890-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details