Schmersal Inc. Safety light curtain Schmersal SLC440COM-ER-0490-14 - 103003897 SLC440COM-ER-0490-14

Description
Safety light curtain SLC440COM-ER-0490-14 - 103003897 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at ease knowing that your safety applications are in good hands. The SLC440COM-ER-0490-14 - 103003897 light curtain provides a protection height of 490 mm with a beam resolution of 14 mm and a sensing range of 300-7,000 mm. The SLC440COM-ER-0490-14 - 103003897 is connected with an M12 quick disconnect on both the transmitter (4-pin) and the receiver (5-pin). The unit operates on 24 V DC and provides a 250 mA current rating on it's 2 failsafe outputs.
Datasheet
Description
Safety light curtain SLC440COM-ER-0490-14 - 103003897 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at ease knowing that your safety applications are in good hands. The SLC440COM-ER-0490-14 - 103003897 light curtain provides a protection height of 490 mm with a beam resolution of 14 mm and a sensing range of 300-7,000 mm. The SLC440COM-ER-0490-14 - 103003897 is connected with an M12 quick disconnect on both the transmitter (4-pin) and the receiver (5-pin). The unit operates on 24 V DC and provides a 250 mA current rating on it's 2 failsafe outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain Schmersal SLC440COM-ER-0490-14 - 103003897 -  - Automation24, Inc.
King of Prussia, PA, United States
Safety light curtain Schmersal SLC440COM-ER-0490-14 - 103003897
Safety light curtain Schmersal SLC440COM-ER-0490-14 - 103003897
Safety light curtain SLC440COM-ER-0490-14 - 103003897 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at ease knowing that your safety applications are in good hands. The SLC440COM-ER-0490-14 - 103003897 light curtain provides a protection height of 490 mm with a beam resolution of 14 mm and a sensing range of 300-7,000 mm. The SLC440COM-ER-0490-14 - 103003897 is connected with an M12 quick disconnect on both the transmitter (4-pin) and the receiver (5-pin). The unit operates on 24 V DC and provides a 250 mA current rating on it's 2 failsafe outputs.

Safety light curtain SLC440COM-ER-0490-14 - 103003897 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at ease knowing that your safety applications are in good hands. The SLC440COM-ER-0490-14 - 103003897 light curtain provides a protection height of 490 mm with a beam resolution of 14 mm and a sensing range of 300-7,000 mm. The SLC440COM-ER-0490-14 - 103003897 is connected with an M12 quick disconnect on both the transmitter (4-pin) and the receiver (5-pin). The unit operates on 24 V DC and provides a 250 mA current rating on it's 2 failsafe outputs.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Light Curtains
Product Name Safety light curtain Schmersal SLC440COM-ER-0490-14 - 103003897
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-P4K0640YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 25.2 inch (640 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 1-2447907-8 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - EX-SLC440 - EX-SLC440-ER-0810-30-H -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details