Schmersal Inc. Safety light curtain Schmersal SLC440COM-ER-0330-30 - 103003940 SLC440COM-ER-0330-30

Description
Safety light curtain SLC440COM-ER-0330-30 - 103003940 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at ease knowing that your safety applications are in good hands. The SLC440COM-ER-0330-30 - 103003940 light curtain provides a protection height of 330 mm with a beam resolution of 30 mm and a sensing range of 300-10,000 mm. The SLC440COM-ER-0330-30 - 103003940 is connected with an M12 quick disconnect on both the transmitter (4-pin) and the receiver (5-pin). The unit operates on 24 V DC and provides a 250 mA current rating on it's 2 failsafe outputs.
Datasheet
Description
Safety light curtain SLC440COM-ER-0330-30 - 103003940 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at ease knowing that your safety applications are in good hands. The SLC440COM-ER-0330-30 - 103003940 light curtain provides a protection height of 330 mm with a beam resolution of 30 mm and a sensing range of 300-10,000 mm. The SLC440COM-ER-0330-30 - 103003940 is connected with an M12 quick disconnect on both the transmitter (4-pin) and the receiver (5-pin). The unit operates on 24 V DC and provides a 250 mA current rating on it's 2 failsafe outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain Schmersal SLC440COM-ER-0330-30 - 103003940 -  - Automation24, Inc.
King of Prussia, PA, United States
Safety light curtain Schmersal SLC440COM-ER-0330-30 - 103003940
Safety light curtain Schmersal SLC440COM-ER-0330-30 - 103003940
Safety light curtain SLC440COM-ER-0330-30 - 103003940 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at ease knowing that your safety applications are in good hands. The SLC440COM-ER-0330-30 - 103003940 light curtain provides a protection height of 330 mm with a beam resolution of 30 mm and a sensing range of 300-10,000 mm. The SLC440COM-ER-0330-30 - 103003940 is connected with an M12 quick disconnect on both the transmitter (4-pin) and the receiver (5-pin). The unit operates on 24 V DC and provides a 250 mA current rating on it's 2 failsafe outputs.

Safety light curtain SLC440COM-ER-0330-30 - 103003940 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at ease knowing that your safety applications are in good hands. The SLC440COM-ER-0330-30 - 103003940 light curtain provides a protection height of 330 mm with a beam resolution of 30 mm and a sensing range of 300-10,000 mm. The SLC440COM-ER-0330-30 - 103003940 is connected with an M12 quick disconnect on both the transmitter (4-pin) and the receiver (5-pin). The unit operates on 24 V DC and provides a 250 mA current rating on it's 2 failsafe outputs.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Light Curtains
Product Name Safety light curtain Schmersal SLC440COM-ER-0330-30 - 103003940
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1207231-ND - DigiKey
Specs
Protection Height 47.24 inch (1200 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Machine Safety - Light Curtains, Light Grids - 17-SLC4-F14-046-ND - DigiKey
Specs
Protection Height 18.11 inch (460 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light grids - EX-SLG440 - EX-SLG440-ER-0500-02-H -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details