Schmersal Inc.
H programme - Selector switch - HWSE5-BL-WS
Description
hygienic design
up to 12 positions
with short or long toggle
Request a Quote
Email Supplier
Description
hygienic design
up to 12 positions
with short or long toggle
Request a Quote
Email Supplier
Suppliers
H programme - Selector switch - HWSE5-BL-WS
hygienic design
up to 12 positions
with short or long toggle
- hygienic design
- up to 12 positions
- with short or long toggle
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
H programme - Selector switch - HWSE5-BL-WS |
|
Base Material
|
Thermoplastic / Plastic
|
|
Mechanical Life
|
1000000 cycles
|
|
Operating Torque
|
354 In-oz (250 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Material
Thermoplastic / Plastic
Mechanical Life
1000000 cycles
Operating Torque
354 In-oz (250 N-cm)
View Details
Base Material
Metallic
Mechanical Life
500000 cycles
Text for Number of Positions per Pole
4
View Details
Actuator Type
Keylock
Mechanical Life
100000 cycles
Terminal Type
Screw Terminals; Screw terminals M20 x 1.5
View Details