Schmersal Inc.
H programme - Selector switch - HWSE4-BL-WS
Description
hygienic design
up to 12 positions
with short or long toggle
Request a Quote
Email Supplier
Description
hygienic design
up to 12 positions
with short or long toggle
Request a Quote
Email Supplier
Suppliers
H programme - Selector switch - HWSE4-BL-WS
hygienic design
up to 12 positions
with short or long toggle
- hygienic design
- up to 12 positions
- with short or long toggle
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
H programme - Selector switch - HWSE4-BL-WS |
|
Base Material
|
Thermoplastic / Plastic
|
|
Mechanical Life
|
1000000 cycles
|
|
Operating Torque
|
354 In-oz (250 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Base Material
Metallic
Mechanical Life
300000 cycles
View Details
Base Material
Metallic
Mechanical Life
1000000 cycles
Text for Number of Positions per Pole
4
View Details
Base Material
Thermoplastic / Plastic; Metallic
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details
Number of Poles
1 poles
Positions per Pole
3
Terminal Type
Screw Terminals; Screw
View Details