Schmersal Inc.
H program - HWS - Step selector switch - HWSE4-BL-SW
Description
short toggle
hygienic design
up to 12 positions
Request a Quote
Email Supplier
Description
short toggle
hygienic design
up to 12 positions
Request a Quote
Email Supplier
Suppliers
H program - HWS - Step selector switch - HWSE4-BL-SW
short toggle
hygienic design
up to 12 positions
- short toggle
- hygienic design
- up to 12 positions
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
H program - HWS - Step selector switch - HWSE4-BL-SW |
|
Mechanical Life
|
1000000 cycles
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Poles
1 poles
Positions per Pole
2
Terminal Type
Screw Terminals; Screw
View Details
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
3
Operating Temperature
32 to 176 F (0 to 80 C)
View Details
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
10
Operating Temperature
32 to 167 F (0 to 75 C)
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
1
View Details