Schmersal Inc.
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS32.1V
Description
Long knob
Mounting hole 30.5 mm
Protection class IP65
Flush mounting (Anti-vandal)
Request a Quote
Email Supplier
Description
Long knob
Mounting hole 30.5 mm
Protection class IP65
Flush mounting (Anti-vandal)
Request a Quote
Email Supplier
Suppliers
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS32.1V
Long knob
Mounting hole 30.5 mm
Protection class IP65
Flush mounting (Anti-vandal)
- Long knob
- Mounting hole 30.5 mm
- Protection class IP65
- Flush mounting (Anti-vandal)
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS32.1V |
|
Mechanical Life
|
300000 cycles
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Poles
1 poles
Positions per Pole
2
Terminal Type
Screw Terminals; Screw
View Details
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
6
Operating Temperature
32 to 167 F (0 to 75 C)
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
2
View Details
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details