Schmersal Inc.
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS21.V
Description
short toggle
Mounting hole 30.5 mm
Protection class IP65
Flush mounting (Anti-vandal)
Request a Quote
Email Supplier
Description
short toggle
Mounting hole 30.5 mm
Protection class IP65
Flush mounting (Anti-vandal)
Request a Quote
Email Supplier
Suppliers
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS21.V
short toggle
Mounting hole 30.5 mm
Protection class IP65
Flush mounting (Anti-vandal)
- short toggle
- Mounting hole 30.5 mm
- Protection class IP65
- Flush mounting (Anti-vandal)
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS21.V |
|
Mechanical Life
|
300000 cycles
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
1000000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
3
View Details
Actuator Type
Keylock
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details
Actuator Type
Keylock
Mechanical Life
100000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details