E.V PROGRAM - ES.V - KEY SELECTOR SWITCH - ESS.V - KEY SELECTOR SWITCHES / EST.V - KEY MAINTAINED SPRING-RETURN SELECTOR SWITCHES - ESS32S2.V
Schmersal Inc.
E.V program - ES.V - Key selector switch - ESS.V - Key selector switches / EST.V - Key maintained spring-return selector switches - ESS32S2.V
Description
Mounting hole 30.5 mm
Protection class IP65
Key unlatching
Flush mounting (Anti-vandal)
Request a Quote
Email Supplier
Description
Mounting hole 30.5 mm
Protection class IP65
Key unlatching
Flush mounting (Anti-vandal)
Request a Quote
Email Supplier
Suppliers
E.V program - ES.V - Key selector switch - ESS.V - Key selector switches / EST.V - Key maintained spring-return selector switches - ESS32S2.V
Mounting hole 30.5 mm
Protection class IP65
Key unlatching
Flush mounting (Anti-vandal)
- Mounting hole 30.5 mm
- Protection class IP65
- Key unlatching
- Flush mounting (Anti-vandal)
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
E.V program - ES.V - Key selector switch - ESS.V - Key selector switches / EST.V - Key maintained spring-return selector switches - ESS32S2.V |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Mechanical Life
100000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
3
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
2
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
3
View Details