Schmersal Inc.
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS21.1
Description
Long knob
Mounting hole 22.3 mm
Protection class IP65
Aluminium enlosure
Request a Quote
Email Supplier
Description
Long knob
Mounting hole 22.3 mm
Protection class IP65
Aluminium enlosure
Request a Quote
Email Supplier
Suppliers
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS21.1
Long knob
Mounting hole 22.3 mm
Protection class IP65
Aluminium enlosure
- Long knob
- Mounting hole 22.3 mm
- Protection class IP65
- Aluminium enlosure
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS21.1 |
|
Mechanical Life
|
300000 cycles
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
3
View Details
Mechanical Life
300000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
2
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
1
View Details
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
4
Operating Temperature
32 to 176 F (0 to 80 C)
View Details