E PROGRAM - ESS/EST - KEY SELECTOR SWITCH - ESS - KEY SELECTOR SWITCHES / EST - KEY MAINTAINED SPRING-RETURN SELECTOR SWITCHES - ESS32S123
Schmersal Inc.
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS32S123
Description
Mounting hole 22.3 mm
Protection class IP65
Aluminium enlosure
Request a Quote
Email Supplier
Description
Mounting hole 22.3 mm
Protection class IP65
Aluminium enlosure
Request a Quote
Email Supplier
Suppliers
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS32S123
Mounting hole 22.3 mm
Protection class IP65
Aluminium enlosure
- Mounting hole 22.3 mm
- Protection class IP65
- Aluminium enlosure
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS32S123 |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
300000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
2
View Details
Actuator Type
Keylock
Mechanical Life
100000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details
Actuator Type
Keylock
Mechanical Life
100000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details
Mechanical Life
1000000 cycles
Text for Number of Positions per Pole
2
Operating Temperature
-13 to 176 F (-25 to 80 C)
View Details