Emergency Stop operator in compact thermoplastic housing
Red pushbutton with latching action
Yellow enclosure cover with protective collar
Fits standard aluminum profile systems (1.5" x 3.2" x 1.5")
LED indicator
1 NO & 2 NC contact configuration
M12 connector
Customizable label
Safe Solutions for your Industry.
Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.
Schmersal Inc. | |
---|---|
Product Category | Emergency Stop Switches |
Product Number | BDF100-NHK-G-ST |
Product Name | Control Station with collared E-Stop Button |
Mechanical Life | 1000000 (#) |
Reset/Release Operation | Pull to Reset |
Operating Temperature | -13 to 149 F (-25 to 65 C) |
Actuation Type | Pushbutton |
Operating Force | 8 N (28.77 oz) |