Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT CURTAINS
SCHMERSAL INC.
103003958 -- SAFETY LIGHT CURTAIN, 10M, 24VDC SCHMERSAL
Schmersal Inc.
Safety Light Curtain, 10M, 24Vdc Schmersal
103003958
Description
SAFETY LIGHT CURTAIN, 10M, 24VDC
Newark, An Avnet Company
Done
Description
SAFETY LIGHT CURTAIN, 10M, 24VDC
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 10M, 24Vdc Schmersal
47AK2280
Safety Light Curtain, 10M, 24Vdc Schmersal
47AK2280
SAFETY LIGHT CURTAIN, 10M, 24VDC
SAFETY LIGHT CURTAIN, 10M, 24VDC
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Light Curtains
Product Number
47AK2280
Product Name
Safety Light Curtain, 10M, 24Vdc Schmersal
Unlock Full Specs
to access all available technical data
Similar Products
SICK
Machine Safety - Light Curtains, Light Grids
1116120
Specs
Protection Height
64.96 inch (1650 mm)
Sensitivity or Resolution
0.5512 inch (14 mm)
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
TE Connectivity
Safety Light Curtains
1-2447910-0
Specs
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2
suppliers
Schmersal Inc.
Safety light grids and curtains (Archive) - Safety light curtains (archive) - SLC 220 - SLC 220-E/R0775-30-RFB-H
Specs
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details
Allen-Bradley / Rockwell Automation
Safety Light Curtain
440L-R2KA1120YD
Specs
Protection Height
44.09 inch (1120 mm)
Sensitivity or Resolution
1.18 inch (30 mm)
View Details