Schaffner EMC Inc. Power Line Filters FN3280H-36-33

Description
Schaffner FN3280H-36-33 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN3280H-36-33 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7084327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7084327
Power Line Filters 7084327
Schaffner FN3280H-36-33 EMI Filter

Schaffner FN3280H-36-33 EMI Filter

Supplier's Site
801869 36 AMP 3 PHASE FILTER + NEUTRAL - FN3280H-36-33 - Heilind Electronics, Inc.
Wilmington, MA, United States
801869 36 AMP 3 PHASE FILTER + NEUTRAL
FN3280H-36-33
801869 36 AMP 3 PHASE FILTER + NEUTRAL FN3280H-36-33
801869 36 AMP 3 PHASE FILTER + NEUTRAL

801869 36 AMP 3 PHASE FILTER + NEUTRAL

Buy Now
Power Line Filter, 36A, 1Ma; Filter Applications Schaffner - 88H2759 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 36A, 1Ma; Filter Applications Schaffner
88H2759
Power Line Filter, 36A, 1Ma; Filter Applications Schaffner 88H2759
POWER LINE FILTER, 36A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3280 Series RoHS Compliant: Yes

POWER LINE FILTER, 36A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3280 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7084327 FN3280H-36-33 88H2759
Product Name Power Line Filters 801869 36 AMP 3 PHASE FILTER + NEUTRAL Power Line Filter, 36A, 1Ma; Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details