Schaffner EMC Inc. Low Cost PCB Filter FN 402

Description
Rated currents from 0.5 to 6.5 A Compact PCB-mountable design Very low profile Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 0.5 to 7 A Voltage : ≤ 250 V
Datasheet
Description
Rated currents from 0.5 to 6.5 A Compact PCB-mountable design Very low profile Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 0.5 to 7 A Voltage : ≤ 250 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost PCB Filter - FN 402 - Schaffner EMC Inc.
Edison, NJ, USA
Low Cost PCB Filter
FN 402
Low Cost PCB Filter FN 402
Rated currents from 0.5 to 6.5 A Compact PCB-mountable design Very low profile Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 0.5 to 7 A Voltage : ≤ 250 V
  • Rated currents from 0.5 to 6.5 A
  • Compact PCB-mountable design
  • Very low profile
  • Optional medical versions (B type)

Leakage current : 373 µA
Leakage current (B types) : 2 µA
Operating frequency : 0 to 400 Hz
Performance : standard
Rated Current : 0.5 to 7 A
Voltage : ≤ 250 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Board Mount EMI Filters and RFI Filters
Product Number FN 402
Product Name Low Cost PCB Filter
Package / Mounting Printed Circuit Board
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - PESD2USB30Z - Rochester Electronics
Nexperia B.V.
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
EMC Filter - FC-E03D - MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Rated Voltage 40 to 160 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
EMI Filters: 10A-50V - FGDS10A-50V Series - GAIA Converter
Specs
Product Standards Military Specifications
Standards and Certifications RoHS
Rated Voltage 9 to 50 volts
View Details