Schaffner EMC Inc. Compact Economy Line of Passive Harmonic Filter ECOsine FN 3418

Description
Economy line of passive harmonic filters for THID <10 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for motor drives with 6-pulse rectifier front-end Suitable for diode and thyristor (SCR) rectifiers applications Frequency : 60 Hz
Datasheet
Description
Economy line of passive harmonic filters for THID <10 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for motor drives with 6-pulse rectifier front-end Suitable for diode and thyristor (SCR) rectifiers applications Frequency : 60 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Economy Line of Passive Harmonic Filter - ECOsine FN 3418 - Schaffner EMC Inc.
Edison, NJ, USA
Compact Economy Line of Passive Harmonic Filter
ECOsine FN 3418
Compact Economy Line of Passive Harmonic Filter ECOsine FN 3418
Economy line of passive harmonic filters for THID <10 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for motor drives with 6-pulse rectifier front-end Suitable for diode and thyristor (SCR) rectifiers applications Frequency : 60 Hz
  • Economy line of passive harmonic filters for THID <10 %
  • Help to comply with EN61000-3-12, IEEE-519 and other PQ standards
  • Support an efficient utilization of electrical system capacity
  • Ideal for motor drives with 6-pulse rectifier front-end
  • Suitable for diode and thyristor (SCR) rectifiers applications

Frequency : 60 Hz

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Harmonic Filters
Product Number ECOsine FN 3418
Product Name Compact Economy Line of Passive Harmonic Filter
Filter Type Passive
Signal Type Three Phase
THID 10 to 15 %
Standard Compliance IEEE519
Unlock Full Specs
to access all available technical data

Similar Products

SineWave Guardian® Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 208V; 240V; 380V; 480V; 600V
View Details
Mirus International, Inc.
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 %
View Details
AHF Advanced Harmonic Filters -  - Danfoss North America Motion Controls
Danfoss North America Motion Controls
Specs
Input Voltage 380-690 VAC
Frequency 50Hz; 60Hz (optional feature)
Environment 5 to 40 C (41 to 104 F)
View Details
Active Harmonic Filter - PB Series - SCHAEFER Inc. (Power Quality Group – Harmonic Filters)
SCHAEFER Inc. (Power Quality Group – Harmonic Filters)
Specs
Filter Type Active
View Details