Schaeffler Technologies AG & Co. KG Thin Section Bearings

Description
Thin section bearings have high precision, are very quiet and have high load carrying capacity. These ball bearings are available in three different designs and have an extremely small, predominantly square cross-section. Within each series, the cross-section remains constant even for larger shaft diameters and housing bores. The bearings are therefore also described as Constant Section (CS). This special feature distinguishes thin section bearings from conventional bearings as standardised in ISO series. It is therefore possible to select a larger cross-section and thus use a bearing with higher load carrying capacity without the need to change the shaft diameter as well. Thin section bearings allow designs to be achieved that are extremely light and require little space.
Description
Thin section bearings have high precision, are very quiet and have high load carrying capacity. These ball bearings are available in three different designs and have an extremely small, predominantly square cross-section. Within each series, the cross-section remains constant even for larger shaft diameters and housing bores. The bearings are therefore also described as Constant Section (CS). This special feature distinguishes thin section bearings from conventional bearings as standardised in ISO series. It is therefore possible to select a larger cross-section and thus use a bearing with higher load carrying capacity without the need to change the shaft diameter as well. Thin section bearings allow designs to be achieved that are extremely light and require little space.

Suppliers

Company
Product
Description
Supplier Links
Thin Section Bearings -  - Schaeffler Technologies AG & Co. KG
Herzogenaurach, Germany
Thin Section Bearings
Thin Section Bearings
Thin section bearings have high precision, are very quiet and have high load carrying capacity. These ball bearings are available in three different designs and have an extremely small, predominantly square cross-section. Within each series, the cross-section remains constant even for larger shaft diameters and housing bores. The bearings are therefore also described as Constant Section (CS). This special feature distinguishes thin section bearings from conventional bearings as standardised in ISO series. It is therefore possible to select a larger cross-section and thus use a bearing with higher load carrying capacity without the need to change the shaft diameter as well. Thin section bearings allow designs to be achieved that are extremely light and require little space.

Thin section bearings have high precision, are very quiet and have high load carrying capacity. These ball bearings are available in three different designs and have an extremely small, predominantly square cross-section. Within each series, the cross-section remains constant even for larger shaft diameters and housing bores. The bearings are therefore also described as Constant Section (CS). This special feature distinguishes thin section bearings from conventional bearings as standardised in ISO series.
It is therefore possible to select a larger cross-section and thus use a bearing with higher load carrying capacity without the need to change the shaft diameter as well. Thin section bearings allow designs to be achieved that are extremely light and require little space.

Supplier's Site

Technical Specifications

  Schaeffler Technologies AG & Co. KG
Product Category Ball Bearings
Product Name Thin Section Bearings
Primary Bearing Category Radial Ball Bearing (optional feature); Angular Contact Ball Bearing (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
Ball Bearings - 291579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details