Features and Specifications
+/- 0.50% full scale long term accuracy
500Hz/channel/second sampling speed
Multiple pressure ranges available per DSA
1 psid up to 300 psid pressure ranges
wet/wet differential liquid measurements
Auto zero offset correction
"All Media" compatibility
Application
The DSA3307 is used to measure up to 16 liquid differential pressures (psid). Pressures are input into 1/8 inch Swagelok® compression fittings via copper, steel, or plastic tubing. The pressure sensors are isolated from the media on both sides by stainless steel diaphram, wet/wet. Typical applications include liquid measurements for jet fuel and oil on a gas turbine, flow measurement across an orifice by measuring the high and low side of the orifice, and for tow tanks.
Overview
The model DSA3307 Digital Sensor Array pressure acquisition module incorporates 2 to 16 temperature compensated media isolated piezoresistive pressure sensors.These sensors are isolated from the media on both sides by a 316L stainless steel diaphragm (wet/wet).
Each DSA module also contains RAM, a 16 bit A/D converter, and a microprocessor in a compact self-contained module. The result is a network ready intelligent pressure scanning module for "all media" service. The microprocessor compensates for environmental temperature changes and performs engineering unit conversion. Pressure data are output in engineering units via Ethernet using TCP/IP protocol. Optional Scanivalve LabVIEW Development kit and OPC server are available.
Features and Specifications
- +/- 0.50% full scale long term accuracy
- 500Hz/channel/second sampling speed
- Multiple pressure ranges available per DSA
- 1 psid up to 300 psid pressure ranges
- wet/wet differential liquid measurements
- Auto zero offset correction
- "All Media" compatibility
Application
The DSA3307 is used to measure up to 16 liquid differential pressures (psid). Pressures are input into 1/8 inch Swagelok® compression fittings via copper, steel, or plastic tubing. The pressure sensors are isolated from the media on both sides by stainless steel diaphram, wet/wet. Typical applications include liquid measurements for jet fuel and oil on a gas turbine, flow measurement across an orifice by measuring the high and low side of the orifice, and for tow tanks.
Overview
The model DSA3307 Digital Sensor Array pressure acquisition module incorporates 2 to 16 temperature compensated media isolated piezoresistive pressure sensors.These sensors are isolated from the media on both sides by a 316L stainless steel diaphragm (wet/wet).
Each DSA module also contains RAM, a 16 bit A/D converter, and a microprocessor in a compact self-contained module. The result is a network ready intelligent pressure scanning module for "all media" service. The microprocessor compensates for environmental temperature changes and performs engineering unit conversion. Pressure data are output in engineering units via Ethernet using TCP/IP protocol. Optional Scanivalve LabVIEW Development kit and OPC server are available.