Main voltage:110-240 VAC, 50/60 Hz
Energy consumption: Less than 0.15 kWh (Depending on model)
Main cable: Three meter (10 ft) with molded mains plug
Overload protection: Internal and external fuses
Signal cable: Three core with enough length to make the coil
Controls: Digital display and bar graph
Electrical Standard: Scalewatcher conforms to the low voltage directive of the EC.
Ingress protection: The units are hermetically sealed to IP56/NEMA3R and can be operated in the open
Dimensions:12x18x7”/
Weight: 11 kg
To be used for pipe diameters up to 400 mm.
Suitable for all pipe materials
The following models are available:
SE4: 4”, SE8: 8”, LE12: 12”, LE16: 16”
| Scalewatcher North America, Inc. | |
|---|---|
| Product Category | Chemical Water Treatment Equipment |
| Product Number | SE/LE Series |
| Product Name | Industrial Hard Water Treatment System |