Main voltage:110-240 VAC, 50/60 Hz
Energy consumption: 0.04 kWh
Main cable: Three meter (10 ft) with molded mains plug
Overload protection: Internal fuse
Signal cable: Three core with enough length to make the coil
Controls: Digital display
Electrical Standard: Scalewatcher conforms to the low voltage directive of the EC.
Ingress protection: The units are hermetically sealed to IP56/NEMA3R and can be operated in the open
Dimensions: 7.9”x7.9”x2.4”/200 x 200 x 70 mm3
Weight: 6.6 lbs/3 kg
To be used for pipe diameters up to 8”/200 mm.
Suitable for all pipe materials
The following models are available:
IE2: 2”, IE4: 4”, IE8: 8”
| Scalewatcher North America, Inc. | |
|---|---|
| Product Category | Chemical Water Treatment Equipment |
| Product Number | IE Series |
| Product Name | Industrial Hard Water Treatment System |