Main voltage:110-240 VAC, 50/60 Hz
Energy consumption: Less than 0.2 kWh (Depending on model)
Main cable: Three meter (10 ft) with molded mains plug
Overload protection: Internal and external fuses
Signal cable: Three core with enough length to make the coil
Controls: Digital display and bar graph, System Reset and
System Test switches.
Electrical Standard: Scalewatcher conforms to the low
voltage directive of the EC.
Ingress protection: The units are hermetically sealed to
IP56/NEMA3R and can be operated in the open
Dimensions: 15x18x7"
Weight: 15 kg
To be used for pipe diameters up to 3000 mm.
Suitable for all pipe materials
The following models are available:
HME24: 24”, HIME40: 40”, HIME80: 80”, HIME120: 120”
| Scalewatcher North America, Inc. | |
|---|---|
| Product Category | Chemical Water Treatment Equipment |
| Product Number | HIME Series |
| Product Name | Industrial Hard Water Treatment System |