Savin Printers CLP37DN

Description
GENERAL FEATURES · Offers full-color and monochrome print speeds of 37 pages per minute. · Rip through files faster with the high-performance 600MHz CPU and vast megabytes of memory. Get full-color first prints in as little as 15 seconds. · Maximize uptime and ease of use with long-lasting supplies designed for quick and clean replacement, plus an angled 4-line LCD that displays system and consumable status at a glance. · Produce vibrant color output and crisp text at true 1200 x 1200 dpi resolution for superior results. · Optimize output quality for every job with advanced color calibration, ink simulation, and PANTONE® color matching support. · Drive down printing costs with long-lasting supplies that yield up to 21,000 pages per color (CMY) toner bottle*. (* Toner yields in accordance with ISO/IEC 19798.) · Install up to three optional 550-Sheet Paper Feed Units for a maximum 2,300- sheet capacity. Keep up to 5 different media sizes/types available at all times for unmatched flexibility. · Adjust each paper tray for media sizes up to 8.5" x 14" with support for thick stocks up to 120 lb. Index. Duplex printing is supported up to 90 lb. Index. · Use the 100-Sheet Bypass Tray for extra heavy stocks up to 140 lb. Index and special media like static cling paper, waterproof/coated papers, and banners up to 8.5" x 49" long. SECURITY FEATURES · Restrict device access, set volume limits, and track printer usage for up to 500 individual users. · Use the 80 GB Hard Disk Drive (optional) to enable advanced features like Locked Print, Stored Print, and Hold Print.
Description
GENERAL FEATURES · Offers full-color and monochrome print speeds of 37 pages per minute. · Rip through files faster with the high-performance 600MHz CPU and vast megabytes of memory. Get full-color first prints in as little as 15 seconds. · Maximize uptime and ease of use with long-lasting supplies designed for quick and clean replacement, plus an angled 4-line LCD that displays system and consumable status at a glance. · Produce vibrant color output and crisp text at true 1200 x 1200 dpi resolution for superior results. · Optimize output quality for every job with advanced color calibration, ink simulation, and PANTONE® color matching support. · Drive down printing costs with long-lasting supplies that yield up to 21,000 pages per color (CMY) toner bottle*. (* Toner yields in accordance with ISO/IEC 19798.) · Install up to three optional 550-Sheet Paper Feed Units for a maximum 2,300- sheet capacity. Keep up to 5 different media sizes/types available at all times for unmatched flexibility. · Adjust each paper tray for media sizes up to 8.5" x 14" with support for thick stocks up to 120 lb. Index. Duplex printing is supported up to 90 lb. Index. · Use the 100-Sheet Bypass Tray for extra heavy stocks up to 140 lb. Index and special media like static cling paper, waterproof/coated papers, and banners up to 8.5" x 49" long. SECURITY FEATURES · Restrict device access, set volume limits, and track printer usage for up to 500 individual users. · Use the 80 GB Hard Disk Drive (optional) to enable advanced features like Locked Print, Stored Print, and Hold Print.

Suppliers

Company
Product
Description
Supplier Links
Printers - CLP37DN - Savin
Round Lake, IL, USA
Printers
CLP37DN
Printers CLP37DN
GENERAL FEATURES · Offers full-color and monochrome print speeds of 37 pages per minute. · Rip through files faster with the high-performance 600MHz CPU and vast megabytes of memory. Get full-color first prints in as little as 15 seconds. · Maximize uptime and ease of use with long-lasting supplies designed for quick and clean replacement, plus an angled 4-line LCD that displays system and consumable status at a glance. · Produce vibrant color output and crisp text at true 1200 x 1200 dpi resolution for superior results. · Optimize output quality for every job with advanced color calibration, ink simulation, and PANTONE® color matching support. · Drive down printing costs with long-lasting supplies that yield up to 21,000 pages per color (CMY) toner bottle*. (* Toner yields in accordance with ISO/IEC 19798.) · Install up to three optional 550-Sheet Paper Feed Units for a maximum 2,300- sheet capacity. Keep up to 5 different media sizes/types available at all times for unmatched flexibility. · Adjust each paper tray for media sizes up to 8.5" x 14" with support for thick stocks up to 120 lb. Index. Duplex printing is supported up to 90 lb. Index. · Use the 100-Sheet Bypass Tray for extra heavy stocks up to 140 lb. Index and special media like static cling paper, waterproof/coated papers, and banners up to 8.5" x 49" long. SECURITY FEATURES · Restrict device access, set volume limits, and track printer usage for up to 500 individual users. · Use the 80 GB Hard Disk Drive (optional) to enable advanced features like Locked Print, Stored Print, and Hold Print.

GENERAL FEATURES
· Offers full-color and monochrome print speeds of 37 pages per minute.
· Rip through files faster with the high-performance 600MHz CPU and vast megabytes of memory. Get full-color first prints in as little as 15 seconds.
· Maximize uptime and ease of use with long-lasting supplies designed for quick and clean replacement, plus an angled 4-line LCD that displays system and consumable status at a glance.
· Produce vibrant color output and crisp text at true 1200 x 1200 dpi resolution for superior results.
· Optimize output quality for every job with advanced color calibration, ink simulation, and PANTONE® color matching support.
· Drive down printing costs with long-lasting supplies that yield up to 21,000 pages per color (CMY) toner bottle*. (* Toner yields in accordance with ISO/IEC 19798.)
· Install up to three optional 550-Sheet Paper Feed Units for a maximum 2,300- sheet capacity. Keep up to 5 different media sizes/types available at all times for unmatched flexibility.
· Adjust each paper tray for media sizes up to 8.5" x 14" with support for thick stocks up to 120 lb. Index. Duplex printing is supported up to 90 lb. Index.
· Use the 100-Sheet Bypass Tray for extra heavy stocks up to 140 lb. Index and special media like static cling paper, waterproof/coated papers, and banners up to 8.5" x 49" long.
SECURITY FEATURES
· Restrict device access, set volume limits, and track printer usage for up to 500 individual users.
· Use the 80 GB Hard Disk Drive (optional) to enable advanced features like Locked Print, Stored Print, and Hold Print.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number CLP37DN
Product Name Printers
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
Printers -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Printer Type Direct Thermal; LaserPrinter
Printer Applications Commercial / Office; Bar Codes
Media Handling Single Sheet; Roll
View Details