Savin Color Multifunction Printer C9065

Description
GENERAL FEATURES · Complete copying, printing, scanning, and document serving functionality · Simple to use operation to maximum productivity while minimizing operator training · Documents ready for distribution through integrated finishing options including stapling, booklet finishing, hole punching, six position fold and ring-binding · Advanced security features, like Windows Authentication and User Code programming prevent unauthorized access as well as providing cost control. · High-speed throughput of 60 ppm for full-color, and 65 ppm for black & white · Document Server Technology for online storage and print-on-demand capability · Create two-sided documents without impeding the system performance COPIER FEATURES · Scan Once, Print Many for maximum productivity and reliability · Walk-up users can access all attached finishing functions for copying · Contain color usage with user codes to manage operation cost · Standard 150-sheet DF for single pass color duplex scanning · Key programming and access to copier functionality is all kept on two levels of navigation to simplify operation PRINTER FEATURES (STANDARD) · Graphical-based print driver allows users to program frequently used printing/finishing parameters into one icon to result in effortless and failsafe printing · Optional Adobe® PostScript 3 · Optional Fiery E-7200 Controller · 1,536MB RAM (std./max) and 320GB (160GB x 2) of Hard Disk Drive capacity provide ample resources to handle large color files · Print from the network or from a single workstation with standard Ethernet and USB 2.0 SCANNER FEATURES · Scan resolution up to 600 dpi when scanning to e-mail or folder · Create TIFF/JPEG/PDF files from hard-copy and electronically store and/or share · Scan-to-Email with LDAP support (no additional software or delivery server needed) · Scan-to-Folder via SMB and FTP (no additional software or delivery server needed) · Network TWAIN scanning up to 1,200 dpi (monochrome only) · Scanning speed of 125 ipm for Black & White; 115 ipm for Full Color
Description
GENERAL FEATURES · Complete copying, printing, scanning, and document serving functionality · Simple to use operation to maximum productivity while minimizing operator training · Documents ready for distribution through integrated finishing options including stapling, booklet finishing, hole punching, six position fold and ring-binding · Advanced security features, like Windows Authentication and User Code programming prevent unauthorized access as well as providing cost control. · High-speed throughput of 60 ppm for full-color, and 65 ppm for black & white · Document Server Technology for online storage and print-on-demand capability · Create two-sided documents without impeding the system performance COPIER FEATURES · Scan Once, Print Many for maximum productivity and reliability · Walk-up users can access all attached finishing functions for copying · Contain color usage with user codes to manage operation cost · Standard 150-sheet DF for single pass color duplex scanning · Key programming and access to copier functionality is all kept on two levels of navigation to simplify operation PRINTER FEATURES (STANDARD) · Graphical-based print driver allows users to program frequently used printing/finishing parameters into one icon to result in effortless and failsafe printing · Optional Adobe® PostScript 3 · Optional Fiery E-7200 Controller · 1,536MB RAM (std./max) and 320GB (160GB x 2) of Hard Disk Drive capacity provide ample resources to handle large color files · Print from the network or from a single workstation with standard Ethernet and USB 2.0 SCANNER FEATURES · Scan resolution up to 600 dpi when scanning to e-mail or folder · Create TIFF/JPEG/PDF files from hard-copy and electronically store and/or share · Scan-to-Email with LDAP support (no additional software or delivery server needed) · Scan-to-Folder via SMB and FTP (no additional software or delivery server needed) · Network TWAIN scanning up to 1,200 dpi (monochrome only) · Scanning speed of 125 ipm for Black & White; 115 ipm for Full Color

Suppliers

Company
Product
Description
Supplier Links
Color Multifunction Printer - C9065 - Savin
Round Lake, IL, USA
Color Multifunction Printer
C9065
Color Multifunction Printer C9065
GENERAL FEATURES · Complete copying, printing, scanning, and document serving functionality · Simple to use operation to maximum productivity while minimizing operator training · Documents ready for distribution through integrated finishing options including stapling, booklet finishing, hole punching, six position fold and ring-binding · Advanced security features, like Windows Authentication and User Code programming prevent unauthorized access as well as providing cost control. · High-speed throughput of 60 ppm for full-color, and 65 ppm for black & white · Document Server Technology for online storage and print-on-demand capability · Create two-sided documents without impeding the system performance COPIER FEATURES · Scan Once, Print Many for maximum productivity and reliability · Walk-up users can access all attached finishing functions for copying · Contain color usage with user codes to manage operation cost · Standard 150-sheet DF for single pass color duplex scanning · Key programming and access to copier functionality is all kept on two levels of navigation to simplify operation PRINTER FEATURES (STANDARD) · Graphical-based print driver allows users to program frequently used printing/finishing parameters into one icon to result in effortless and failsafe printing · Optional Adobe® PostScript 3 · Optional Fiery E-7200 Controller · 1,536MB RAM (std./max) and 320GB (160GB x 2) of Hard Disk Drive capacity provide ample resources to handle large color files · Print from the network or from a single workstation with standard Ethernet and USB 2.0 SCANNER FEATURES · Scan resolution up to 600 dpi when scanning to e-mail or folder · Create TIFF/JPEG/PDF files from hard-copy and electronically store and/or share · Scan-to-Email with LDAP support (no additional software or delivery server needed) · Scan-to-Folder via SMB and FTP (no additional software or delivery server needed) · Network TWAIN scanning up to 1,200 dpi (monochrome only) · Scanning speed of 125 ipm for Black & White; 115 ipm for Full Color

GENERAL FEATURES
· Complete copying, printing, scanning, and document serving functionality
· Simple to use operation to maximum productivity while minimizing operator training
· Documents ready for distribution through integrated finishing options including stapling, booklet finishing, hole punching, six position fold and ring-binding
· Advanced security features, like Windows Authentication and User Code programming prevent unauthorized access as well as providing cost control.
· High-speed throughput of 60 ppm for full-color, and 65 ppm for black & white
· Document Server Technology for online storage and print-on-demand capability
· Create two-sided documents without impeding the system performance
COPIER FEATURES
· Scan Once, Print Many for maximum productivity and reliability
· Walk-up users can access all attached finishing functions for copying
· Contain color usage with user codes to manage operation cost
· Standard 150-sheet DF for single pass color duplex scanning
· Key programming and access to copier functionality is all kept on two levels of navigation to simplify operation
PRINTER FEATURES (STANDARD)
· Graphical-based print driver allows users to program frequently used printing/finishing parameters into one icon to result in effortless and failsafe printing
· Optional Adobe® PostScript 3
· Optional Fiery E-7200 Controller
· 1,536MB RAM (std./max) and 320GB (160GB x 2) of Hard Disk Drive capacity provide ample resources to handle large color files
· Print from the network or from a single workstation with standard Ethernet and USB 2.0
SCANNER FEATURES
· Scan resolution up to 600 dpi when scanning to e-mail or folder
· Create TIFF/JPEG/PDF files from hard-copy and electronically store and/or share
· Scan-to-Email with LDAP support (no additional software or delivery server needed)
· Scan-to-Folder via SMB and FTP (no additional software or delivery server needed)
· Network TWAIN scanning up to 1,200 dpi (monochrome only)
· Scanning speed of 125 ipm for Black & White; 115 ipm for Full Color

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number C9065
Product Name Color Multifunction Printer
Features Color Printing; Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
Thermal transfer printer set - MARKING BOX PT PT - 0801748 -  - PHOENIX CONTACT USA
Specs
Printer Type Thermal Transfer
Features RoHS
Digital Interface Serial/Digital; USB 2.0
View Details
B&W Multifunction Printer - SP 5210SR - Savin
Specs
Mounting Options Stand-alone
Features Copy/Scan; Memory / Storage
Resolution 300 dpi
View Details