Sartorius Lab Instruments GmbH & Co. KG Metrological Weights (YCW) YCW814-02

Description
Metrological Weights (YCW) Knob weights from 100 kg cylindrical weights Class F2 knob weights 1 g to 50 kg, special steel, non-magnetizable F2: density: 7.95 g/cm3 M1: 1–10 kg, brass/galvanized, polished Packaging of the weights: Up to 20 g in a plastic case From 50 g and up in a wooden case From 1 kg and up additionally with glove
Datasheet
Description
Metrological Weights (YCW) Knob weights from 100 kg cylindrical weights Class F2 knob weights 1 g to 50 kg, special steel, non-magnetizable F2: density: 7.95 g/cm3 M1: 1–10 kg, brass/galvanized, polished Packaging of the weights: Up to 20 g in a plastic case From 50 g and up in a wooden case From 1 kg and up additionally with glove
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Metrological Weights (YCW)
YCW814-02
Metrological Weights (YCW) YCW814-02
Metrological Weights (YCW) Knob weights from 100 kg cylindrical weights Class F2 knob weights 1 g to 50 kg, special steel, non-magnetizable F2: density: 7.95 g/cm3 M1: 1–10 kg, brass/galvanized, polished Packaging of the weights: Up to 20 g in a plastic case From 50 g and up in a wooden case From 1 kg and up additionally with glove

Metrological Weights (YCW)

Knob weights from 100 kg cylindrical weights

  • Class F2 knob weights 1 g to 50 kg, special steel, non-magnetizable
  • F2: density: 7.95 g/cm3
  • M1: 1–10 kg, brass/galvanized, polished

Packaging of the weights:

  • Up to 20 g in a plastic case
  • From 50 g and up in a wooden case
  • From 1 kg and up additionally with glove
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Weights
Product Number YCW814-02
Product Name Metrological Weights (YCW)
Weight Type / Search Form Calibration / Test Weight; Calibration Weight / Mass Standard
Denomination / Weight 220 lbs (100 kg)
Units System Metric (SI, g or kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Search Form Calibration / Test Weight; Calibration Weight / Mass Standard
Denomination / Weight 1102 lbs (500 kg)
Units System Metric (SI, g or kg)
View Details
Balancing Weights -  - Plansee SE
Specs
Weight Type / Search Form Balancing / Dynamic Balancing Weight; Counterweight / Counterbalance Weight
View Details
Specs
Weight Type / Search Form Calibration / Test Weight; Calibration Weight / Mass Standard
Denomination / Weight 0.0022 lbs (1.00E-3 kg)
Units System Metric (SI, g or kg)
View Details