Knob Weights
Individual E1, E2, F1, F2 and M1 OIML class weights. The special steel knob weights are highly polished, corrosion-resistant and available from 1 g to 50 kg. They are non-magnetisable and have a density of 8.0 g/cm3. Packaged in a plastic case (up to 20 g) or a wooden case (from 50 g) the knob weights are comfortably to store.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Weights |
| Product Number | YCW813-02 |
| Product Name | Metrological Weights (YCW) |
| Weight Type / Search Form | Calibration / Test Weight; Calibration Weight / Mass Standard |
| Denomination / Weight | 220 lbs (100 kg) |
| Units System | Metric (SI, g or kg) |