Sartorius Lab Instruments GmbH & Co. KG Special Steel Non-magnetizable Individual Knob Weight YCW656-00

Description
Knob Weights Individual E1, E2, F1, F2 and M1 OIML class weights. The special steel knob weights are highly polished, corrosion-resistant and available from 1 g to 50 kg. They are non-magnetisable and have a density of 8.0 g/cm3. Packaged in a plastic case (up to 20 g) or a wooden case (from 50 g) the knob weights are comfortably to store.
Datasheet
Description
Knob Weights Individual E1, E2, F1, F2 and M1 OIML class weights. The special steel knob weights are highly polished, corrosion-resistant and available from 1 g to 50 kg. They are non-magnetisable and have a density of 8.0 g/cm3. Packaged in a plastic case (up to 20 g) or a wooden case (from 50 g) the knob weights are comfortably to store.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Special Steel Non-magnetizable Individual Knob Weight
YCW656-00
Special Steel Non-magnetizable Individual Knob Weight YCW656-00
Knob Weights Individual E1, E2, F1, F2 and M1 OIML class weights. The special steel knob weights are highly polished, corrosion-resistant and available from 1 g to 50 kg. They are non-magnetisable and have a density of 8.0 g/cm3. Packaged in a plastic case (up to 20 g) or a wooden case (from 50 g) the knob weights are comfortably to store.

Knob Weights

Individual E1, E2, F1, F2 and M1 OIML class weights. The special steel knob weights are highly polished, corrosion-resistant and available from 1 g to 50 kg. They are non-magnetisable and have a density of 8.0 g/cm3. Packaged in a plastic case (up to 20 g) or a wooden case (from 50 g) the knob weights are comfortably to store.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Weights
Product Number YCW656-00
Product Name Special Steel Non-magnetizable Individual Knob Weight
Weight Type / Search Form Calibration / Test Weight; Calibration Weight / Mass Standard
Denomination / Weight 11.03 lbs (5 kg)
Units System Metric (SI, g or kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Search Form Calibration / Test Weight; Calibration Weight / Mass Standard
Denomination / Weight 220 lbs (100 kg)
Units System Metric (SI, g or kg)
View Details
Balancing Weights -  - Plansee SE
Specs
Weight Type / Search Form Balancing / Dynamic Balancing Weight; Counterweight / Counterbalance Weight
View Details