Sartorius Lab Instruments GmbH & Co. KG Optifit Tip Low Retention, Extended, 50-1200 µl, Single Tray LH-L791210

Description
Sartorius Low Retention Tips have an extremely even and durable liquid-repellent surface for optimizing the flow of the liquid while dispensing, for optimum sample recovery. Liquids with low surface tension, like detergents, slide easily off of the inner surface of the tip, leaving very little residue behind. This Low Retention feature is thus very useful in the following applications, where such viscous, detergent containing, liquids are often pipetted: PCR, real-time PCR, cloning, SDS-PAGE and other nucleic acid or protein analysis methods. The non-filtered Optifit Tips are now available with Low Retention feature to secure optimum liquid flow for optimum sample recovery. - Extremely liquid-repellent tip surface secures maximal sample recovery also with detergent containing liquids - Optimal liquid flow ensures high precision, when pipetting results are very consistent time after time - The high chemical resistance of Low Retention Tip surface secures sample and result integrity with no interfering leachables The Low Retention feature is available in the following packaging types: - Single Tray racks - DNase, RNase and endotoxin free certified - Refill Towers - space-saving and ecological The non-filtered Optifit Tips are designed for best possible fitting and sealing to secure the highest possible accuracy and precision. These pipette tips enable ergonomic and light tip attachment by being compatible with the Optiload feature in Sartorius Picus, eLINE®, mLINE® and Proline® Plus pipettes. Optifit Tip trays are colour-coded for easy matching with corresponding, colour-coded Sartorius pipettes. They also match with most other pipettes due to their universal design. Strict quality standards, ISO 9001 and ISO 13485, are followed from tip R&D to production and delivery. The purity certified tips are manufactured in ISO 8 classified clean-room conditions to avoid any contaminations and are tested for DNase, RNase and endotoxins per each tip lot. Pre-sterilised tips are also available for the purest laboratory work.
Description
Sartorius Low Retention Tips have an extremely even and durable liquid-repellent surface for optimizing the flow of the liquid while dispensing, for optimum sample recovery. Liquids with low surface tension, like detergents, slide easily off of the inner surface of the tip, leaving very little residue behind. This Low Retention feature is thus very useful in the following applications, where such viscous, detergent containing, liquids are often pipetted: PCR, real-time PCR, cloning, SDS-PAGE and other nucleic acid or protein analysis methods. The non-filtered Optifit Tips are now available with Low Retention feature to secure optimum liquid flow for optimum sample recovery. - Extremely liquid-repellent tip surface secures maximal sample recovery also with detergent containing liquids - Optimal liquid flow ensures high precision, when pipetting results are very consistent time after time - The high chemical resistance of Low Retention Tip surface secures sample and result integrity with no interfering leachables The Low Retention feature is available in the following packaging types: - Single Tray racks - DNase, RNase and endotoxin free certified - Refill Towers - space-saving and ecological The non-filtered Optifit Tips are designed for best possible fitting and sealing to secure the highest possible accuracy and precision. These pipette tips enable ergonomic and light tip attachment by being compatible with the Optiload feature in Sartorius Picus, eLINE®, mLINE® and Proline® Plus pipettes. Optifit Tip trays are colour-coded for easy matching with corresponding, colour-coded Sartorius pipettes. They also match with most other pipettes due to their universal design. Strict quality standards, ISO 9001 and ISO 13485, are followed from tip R&D to production and delivery. The purity certified tips are manufactured in ISO 8 classified clean-room conditions to avoid any contaminations and are tested for DNase, RNase and endotoxins per each tip lot. Pre-sterilised tips are also available for the purest laboratory work.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Optifit Tip Low Retention, Extended, 50-1200 µl, Single Tray
LH-L791210
Optifit Tip Low Retention, Extended, 50-1200 µl, Single Tray LH-L791210
Sartorius Low Retention Tips have an extremely even and durable liquid-repellent surface for optimizing the flow of the liquid while dispensing, for optimum sample recovery. Liquids with low surface tension, like detergents, slide easily off of the inner surface of the tip, leaving very little residue behind. This Low Retention feature is thus very useful in the following applications, where such viscous, detergent containing, liquids are often pipetted: PCR, real-time PCR, cloning, SDS-PAGE and other nucleic acid or protein analysis methods. The non-filtered Optifit Tips are now available with Low Retention feature to secure optimum liquid flow for optimum sample recovery. - Extremely liquid-repellent tip surface secures maximal sample recovery also with detergent containing liquids - Optimal liquid flow ensures high precision, when pipetting results are very consistent time after time - The high chemical resistance of Low Retention Tip surface secures sample and result integrity with no interfering leachables The Low Retention feature is available in the following packaging types: - Single Tray racks - DNase, RNase and endotoxin free certified - Refill Towers - space-saving and ecological The non-filtered Optifit Tips are designed for best possible fitting and sealing to secure the highest possible accuracy and precision. These pipette tips enable ergonomic and light tip attachment by being compatible with the Optiload feature in Sartorius Picus, eLINE®, mLINE® and Proline® Plus pipettes. Optifit Tip trays are colour-coded for easy matching with corresponding, colour-coded Sartorius pipettes. They also match with most other pipettes due to their universal design. Strict quality standards, ISO 9001 and ISO 13485, are followed from tip R&D to production and delivery. The purity certified tips are manufactured in ISO 8 classified clean-room conditions to avoid any contaminations and are tested for DNase, RNase and endotoxins per each tip lot. Pre-sterilised tips are also available for the purest laboratory work.

Sartorius Low Retention Tips have an extremely even and durable liquid-repellent surface for optimizing the flow of the liquid while dispensing, for optimum sample recovery. Liquids with low surface tension, like detergents, slide easily off of the inner surface of the tip, leaving very little residue behind. This Low Retention feature is thus very useful in the following applications, where such viscous, detergent containing, liquids are often pipetted: PCR, real-time PCR, cloning, SDS-PAGE and other nucleic acid or protein analysis methods.

The non-filtered Optifit Tips are now available with Low Retention feature to secure optimum liquid flow for optimum sample recovery.

- Extremely liquid-repellent tip surface secures maximal sample recovery also with detergent containing liquids

- Optimal liquid flow ensures high precision, when pipetting results are very consistent time after time

- The high chemical resistance of Low Retention Tip surface secures sample and result integrity with no interfering leachables

The Low Retention feature is available in the following packaging types:

- Single Tray racks - DNase, RNase and endotoxin free certified

- Refill Towers - space-saving and ecological

The non-filtered Optifit Tips are designed for best possible fitting and sealing to secure the highest possible accuracy and precision. These pipette tips enable ergonomic and light tip attachment by being compatible with the Optiload feature in Sartorius Picus, eLINE®, mLINE® and Proline® Plus pipettes. Optifit Tip trays are colour-coded for easy matching with corresponding, colour-coded Sartorius pipettes. They also match with most other pipettes due to their universal design.

Strict quality standards, ISO 9001 and ISO 13485, are followed from tip R&D to production and delivery. The purity certified tips are manufactured in ISO 8 classified clean-room conditions to avoid any contaminations and are tested for DNase, RNase and endotoxins per each tip lot. Pre-sterilised tips are also available for the purest laboratory work.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Pipettes and Tips
Product Number LH-L791210
Product Name Optifit Tip Low Retention, Extended, 50-1200 µl, Single Tray
Configuration Tip
Unlock Full Specs
to access all available technical data

Similar Products

10uL, Racked, Extended Length, 96 tips/racked - 68007-24 - Hamilton Company
Specs
Configuration Tip
Volume 0.2000 to 10 µl (1.22E-5 to 6.10E-4 cubic inches)
View Details
OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Pipettes - 1793662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 4999 µl (0.3051 cubic inches)
View Details
Specs
Configuration Tip
Pipette Material Virgin Polypropylene
Volume 0.1000 to 10 µl (6.10E-6 to 6.10E-4 cubic inches)
View Details