Sartorius Lab Instruments GmbH & Co. KG SafetySpace™ Filter Tip Low Retention, 50-1200 µl, Single Tray LH-LF791211

Description
Sartorius Low Retention Tips have an extremely even and durable liquid-repellent surface for optimizing the flow of the liquid while dispensing, for optimum sample recovery. Liquids with low surface tension, like detergents, slide easily off of the inner surface of the tip, leaving very little residue behind. This Low Retention feature is thus very useful in the following applications, where such viscous, detergent containing, liquids are often pipetted: PCR, real-time PCR, cloning, SDS-PAGE and other nucleic acid or protein analysis methods. The SafetySpaceTM Filter Tips are now available with Low Retention feature for doubled security of sample recovery. - Extremely liquid-repellent tip surface secures maximal sample recovery also with detergent containing liquids - Optimal liquid flow ensures high precision, when pipetting results are very consistent time after time - The high chemical resistance of Low Retention Tip surface secures sample and result integrity with no interfering leachables - Reduced risk of sample absorption into the filter with SafetySpaceTM feature - Aerosol and liquid contamination prevention with a filter barrier - Contamination-free pipetting with DNase, RNase and endotoxin free certified tips - E-beam pre-sterilised for sterile work The extremely liquid-repellent tip surface combined with the safety air gap between the sample and the filter, improves the sample recovery in two ways: through better liquid flow, and by reducing the risk of the sample penetrating the filter. Thus, these tips are ideal for sensitive molecular biology applications, where: - reagents contain detergents - prevention of cross-contamination is vital - multi-dispensing with excess liquid volume is used The tips are made of virgin polypropylene and the filter of polyethylene without "self-sealing" additives, in order to avoid any interference with the sample and the results. The filter barrier helps protect against cross-contamination of the sample and/or the pipette and reduces the need for pipette maintenance. Filter tips with the Low Retention feature are available in multiple volumes from 10 µl to 1200 µl, and are packed in colour-coded single tray racks. They are DNase, RNase and endotoxin free certified and pre-sterilised.
Description
Sartorius Low Retention Tips have an extremely even and durable liquid-repellent surface for optimizing the flow of the liquid while dispensing, for optimum sample recovery. Liquids with low surface tension, like detergents, slide easily off of the inner surface of the tip, leaving very little residue behind. This Low Retention feature is thus very useful in the following applications, where such viscous, detergent containing, liquids are often pipetted: PCR, real-time PCR, cloning, SDS-PAGE and other nucleic acid or protein analysis methods. The SafetySpaceTM Filter Tips are now available with Low Retention feature for doubled security of sample recovery. - Extremely liquid-repellent tip surface secures maximal sample recovery also with detergent containing liquids - Optimal liquid flow ensures high precision, when pipetting results are very consistent time after time - The high chemical resistance of Low Retention Tip surface secures sample and result integrity with no interfering leachables - Reduced risk of sample absorption into the filter with SafetySpaceTM feature - Aerosol and liquid contamination prevention with a filter barrier - Contamination-free pipetting with DNase, RNase and endotoxin free certified tips - E-beam pre-sterilised for sterile work The extremely liquid-repellent tip surface combined with the safety air gap between the sample and the filter, improves the sample recovery in two ways: through better liquid flow, and by reducing the risk of the sample penetrating the filter. Thus, these tips are ideal for sensitive molecular biology applications, where: - reagents contain detergents - prevention of cross-contamination is vital - multi-dispensing with excess liquid volume is used The tips are made of virgin polypropylene and the filter of polyethylene without "self-sealing" additives, in order to avoid any interference with the sample and the results. The filter barrier helps protect against cross-contamination of the sample and/or the pipette and reduces the need for pipette maintenance. Filter tips with the Low Retention feature are available in multiple volumes from 10 µl to 1200 µl, and are packed in colour-coded single tray racks. They are DNase, RNase and endotoxin free certified and pre-sterilised.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
SafetySpace™ Filter Tip Low Retention, 50-1200 µl, Single Tray
LH-LF791211
SafetySpace™ Filter Tip Low Retention, 50-1200 µl, Single Tray LH-LF791211
Sartorius Low Retention Tips have an extremely even and durable liquid-repellent surface for optimizing the flow of the liquid while dispensing, for optimum sample recovery. Liquids with low surface tension, like detergents, slide easily off of the inner surface of the tip, leaving very little residue behind. This Low Retention feature is thus very useful in the following applications, where such viscous, detergent containing, liquids are often pipetted: PCR, real-time PCR, cloning, SDS-PAGE and other nucleic acid or protein analysis methods. The SafetySpaceTM Filter Tips are now available with Low Retention feature for doubled security of sample recovery. - Extremely liquid-repellent tip surface secures maximal sample recovery also with detergent containing liquids - Optimal liquid flow ensures high precision, when pipetting results are very consistent time after time - The high chemical resistance of Low Retention Tip surface secures sample and result integrity with no interfering leachables - Reduced risk of sample absorption into the filter with SafetySpaceTM feature - Aerosol and liquid contamination prevention with a filter barrier - Contamination-free pipetting with DNase, RNase and endotoxin free certified tips - E-beam pre-sterilised for sterile work The extremely liquid-repellent tip surface combined with the safety air gap between the sample and the filter, improves the sample recovery in two ways: through better liquid flow, and by reducing the risk of the sample penetrating the filter. Thus, these tips are ideal for sensitive molecular biology applications, where: - reagents contain detergents - prevention of cross-contamination is vital - multi-dispensing with excess liquid volume is used The tips are made of virgin polypropylene and the filter of polyethylene without "self-sealing" additives, in order to avoid any interference with the sample and the results. The filter barrier helps protect against cross-contamination of the sample and/or the pipette and reduces the need for pipette maintenance. Filter tips with the Low Retention feature are available in multiple volumes from 10 µl to 1200 µl, and are packed in colour-coded single tray racks. They are DNase, RNase and endotoxin free certified and pre-sterilised.

Sartorius Low Retention Tips have an extremely even and durable liquid-repellent surface for optimizing the flow of the liquid while dispensing, for optimum sample recovery. Liquids with low surface tension, like detergents, slide easily off of the inner surface of the tip, leaving very little residue behind. This Low Retention feature is thus very useful in the following applications, where such viscous, detergent containing, liquids are often pipetted: PCR, real-time PCR, cloning, SDS-PAGE and other nucleic acid or protein analysis methods.

The SafetySpaceTM Filter Tips are now available with Low Retention feature for doubled security of sample recovery.

- Extremely liquid-repellent tip surface secures maximal sample recovery also with detergent containing liquids

- Optimal liquid flow ensures high precision, when pipetting results are very consistent time after time

- The high chemical resistance of Low Retention Tip surface secures sample and result integrity with no interfering leachables

- Reduced risk of sample absorption into the filter with SafetySpaceTM feature

- Aerosol and liquid contamination prevention with a filter barrier

- Contamination-free pipetting with DNase, RNase and endotoxin free certified tips

- E-beam pre-sterilised for sterile work

The extremely liquid-repellent tip surface combined with the safety air gap between the sample and the filter, improves the sample recovery in two ways: through better liquid flow, and by reducing the risk of the sample penetrating the filter. Thus, these tips are ideal for sensitive molecular biology applications, where:

- reagents contain detergents

- prevention of cross-contamination is vital

- multi-dispensing with excess liquid volume is used

The tips are made of virgin polypropylene and the filter of polyethylene without "self-sealing" additives, in order to avoid any interference with the sample and the results. The filter barrier helps protect against cross-contamination of the sample and/or the pipette and reduces the need for pipette maintenance. Filter tips with the Low Retention feature are available in multiple volumes from 10 µl to 1200 µl, and are packed in colour-coded single tray racks. They are DNase, RNase and endotoxin free certified and pre-sterilised.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Pipettes and Tips
Product Number LH-LF791211
Product Name SafetySpace™ Filter Tip Low Retention, 50-1200 µl, Single Tray
Configuration Tip
Unlock Full Specs
to access all available technical data

Similar Products

Pipettes - 2012473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 99989 µl (6.1 cubic inches)
View Details
8-Channel Adjustable Volume SoftGrip Pipette - 55019-50 - Hamilton Company
Specs
Configuration Pipette
Pipette Type Air Displacement
Number of Channels 8 to 9
View Details
OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Specs
Configuration Tip
Pipette Material Virgin Polypropylene
Volume 0.5000 to 200 µl (3.05E-5 to 0.0122 cubic inches)
View Details