Sartorius Lab Instruments GmbH & Co. KG Type I Ultra Pure Water Systems H2OPRO-UF-B

Description
arium® pro Ultrapure Water System arium® pro, ASTM Typ1 water purification system for the high end user. Whether for routine analysis or critical applications where reagent-grade water is required, the system consistently supplies high quality that is perfect for your applications. arium® pro features a convincing innovative design, quality and ease of use. From the intuitive menu navigation to the operator-friendly setup, all units in the arium® pro series feature ultra easy operation and ultra high flexibility for producing laboratory-grade purified water. arium® pro UV and pro VF water purification systems are also optionally available with an integrated TOC monitor for regularly checking the organic water constituents in product water. The TOC can be measured manually or automatically as required. Areas of Application: Atomic absorption (AA) Ion exchange chromatography (IC) High performance liquid chromatography (HPLC) Polymerase chain reaction (PCR) Inductively coupled plasma mass spectrometry (ICP-MS) Preparing cell culture media Protein purification Manufacturing reagents Preparing buffers and media Rinsing glass vessels Features Innovative glass operator interface with touch function Integrated TOC measurement (optional) Volume- and time-controlled dispensing Freely adjustable flow rates up to 2 l/min2 Conductivity measurement for feed and product water Integrated monitoring of water consumption Data logging on SD card and printer or PC Activatable PIN code for basic configurations Service and alarm functions supported by graphic displays Intelligent alarm system Compact design
Datasheet
Description
arium® pro Ultrapure Water System arium® pro, ASTM Typ1 water purification system for the high end user. Whether for routine analysis or critical applications where reagent-grade water is required, the system consistently supplies high quality that is perfect for your applications. arium® pro features a convincing innovative design, quality and ease of use. From the intuitive menu navigation to the operator-friendly setup, all units in the arium® pro series feature ultra easy operation and ultra high flexibility for producing laboratory-grade purified water. arium® pro UV and pro VF water purification systems are also optionally available with an integrated TOC monitor for regularly checking the organic water constituents in product water. The TOC can be measured manually or automatically as required. Areas of Application: Atomic absorption (AA) Ion exchange chromatography (IC) High performance liquid chromatography (HPLC) Polymerase chain reaction (PCR) Inductively coupled plasma mass spectrometry (ICP-MS) Preparing cell culture media Protein purification Manufacturing reagents Preparing buffers and media Rinsing glass vessels Features Innovative glass operator interface with touch function Integrated TOC measurement (optional) Volume- and time-controlled dispensing Freely adjustable flow rates up to 2 l/min2 Conductivity measurement for feed and product water Integrated monitoring of water consumption Data logging on SD card and printer or PC Activatable PIN code for basic configurations Service and alarm functions supported by graphic displays Intelligent alarm system Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Type I Ultra Pure Water Systems
H2OPRO-UF-B
Type I Ultra Pure Water Systems H2OPRO-UF-B
arium® pro Ultrapure Water System arium® pro, ASTM Typ1 water purification system for the high end user. Whether for routine analysis or critical applications where reagent-grade water is required, the system consistently supplies high quality that is perfect for your applications. arium® pro features a convincing innovative design, quality and ease of use. From the intuitive menu navigation to the operator-friendly setup, all units in the arium® pro series feature ultra easy operation and ultra high flexibility for producing laboratory-grade purified water. arium® pro UV and pro VF water purification systems are also optionally available with an integrated TOC monitor for regularly checking the organic water constituents in product water. The TOC can be measured manually or automatically as required. Areas of Application: Atomic absorption (AA) Ion exchange chromatography (IC) High performance liquid chromatography (HPLC) Polymerase chain reaction (PCR) Inductively coupled plasma mass spectrometry (ICP-MS) Preparing cell culture media Protein purification Manufacturing reagents Preparing buffers and media Rinsing glass vessels Features Innovative glass operator interface with touch function Integrated TOC measurement (optional) Volume- and time-controlled dispensing Freely adjustable flow rates up to 2 l/min2 Conductivity measurement for feed and product water Integrated monitoring of water consumption Data logging on SD card and printer or PC Activatable PIN code for basic configurations Service and alarm functions supported by graphic displays Intelligent alarm system Compact design

arium® pro Ultrapure Water System

arium® pro, ASTM Typ1 water purification system for the high end user. Whether for routine analysis or critical applications where reagent-grade water is required, the system consistently supplies high quality that is perfect for your applications.

arium® pro features a convincing innovative design, quality and ease of use. From the intuitive menu navigation to the operator-friendly setup, all units in the arium® pro series feature ultra easy operation and ultra high flexibility for producing laboratory-grade purified water.

arium® pro UV and pro VF water purification systems are also optionally available with an integrated TOC monitor for regularly checking the organic water constituents in product water.

The TOC can be measured manually or automatically as required.

Areas of Application:

  • Atomic absorption (AA)
  • Ion exchange chromatography (IC)
  • High performance liquid chromatography (HPLC)
  • Polymerase chain reaction (PCR)
  • Inductively coupled plasma mass spectrometry (ICP-MS)
  • Preparing cell culture media
  • Protein purification
  • Manufacturing reagents
  • Preparing buffers and media
  • Rinsing glass vessels

Features

  • Innovative glass operator interface with touch function
  • Integrated TOC measurement (optional)
  • Volume- and time-controlled dispensing
  • Freely adjustable flow rates up to 2 l/min2
  • Conductivity measurement for feed and product water
  • Integrated monitoring of water consumption
  • Data logging on SD card and printer or PC
  • Activatable PIN code for basic configurations
  • Service and alarm functions supported by graphic displays
  • Intelligent alarm system
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Ion Exchange Equipment
Product Number H2OPRO-UF-B
Product Name Type I Ultra Pure Water Systems
Market Medical / Food
Unlock Full Specs
to access all available technical data

Similar Products

Water Softener System - DI-SEP® - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Market Medical / Food; Industrial
Removal Application Water Softening; Nitrate Removal
View Details
Electro-Deionization Systems - ElectroFlex - Marmon Industrial Water LLC
Specs
Market Industrial; Other; Power Generation, Petrochemical
Removal Application Demineralization; Ultra Pure Water; Purification
Operating Flow Rates 15 to 440 GPM (56.82 to 1667 L/min)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Market Medical / Food
Removal Application Ultra Pure Water
Peak Flow Rate 0.0075 GPM (0.0284 L/min)
View Details
Residential Hard Water Treatment System - 5 Star - Scalewatcher North America, Inc.
Specs
Removal Application Water Softening; Ultra Pure Water
View Details